TelephoneStuff.com APC Back-UPS RS 1000VA BR1000

Description
High performance desktop battery backup features maximum protection in a versatile design. Place on the floor, under a monitor or on a shelf. Eight battery backup outlets with automatic voltage regulation (AVR) enable you to work through even the most frequent brownouts and power sags, keeping 480 (8 hours) minutes of battery power. For printers and other devices that do not store or process information, two additional outlets provide surge protection. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management. Features: - 120V nominal output voltage - Backup time at half load: 16.6 minutes (300 Watts) - Backup time at full load: 5.9 minutes (600 Watts) - Dimensions: 14.60" H x 3.40" W x 13.10" D - Lightning and surge protection - Internet FAX, modem, DSL surge protection - Resettable circuit breaker - Automatic voltage regulation - Building wiring fault indicator - USB connectivity - Auto diagnostic testing - Intelligent battery management - Audible alarms - User replaceable batteries - Faster recharge time - Cold-start - Hot swap batteries - Overload Indicator - Replace battery indicator - Automatic shutdown - PC and MAC compatible Includes: - CD with software - Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software - USB cable - User manual
Description
High performance desktop battery backup features maximum protection in a versatile design. Place on the floor, under a monitor or on a shelf. Eight battery backup outlets with automatic voltage regulation (AVR) enable you to work through even the most frequent brownouts and power sags, keeping 480 (8 hours) minutes of battery power. For printers and other devices that do not store or process information, two additional outlets provide surge protection. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management. Features: - 120V nominal output voltage - Backup time at half load: 16.6 minutes (300 Watts) - Backup time at full load: 5.9 minutes (600 Watts) - Dimensions: 14.60" H x 3.40" W x 13.10" D - Lightning and surge protection - Internet FAX, modem, DSL surge protection - Resettable circuit breaker - Automatic voltage regulation - Building wiring fault indicator - USB connectivity - Auto diagnostic testing - Intelligent battery management - Audible alarms - User replaceable batteries - Faster recharge time - Cold-start - Hot swap batteries - Overload Indicator - Replace battery indicator - Automatic shutdown - PC and MAC compatible Includes: - CD with software - Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software - USB cable - User manual

Suppliers

Company
Product
Description
Supplier Links
APC Back-UPS RS 1000VA - BR1000 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Back-UPS RS 1000VA
BR1000
APC Back-UPS RS 1000VA BR1000
High performance desktop battery backup features maximum protection in a versatile design. Place on the floor, under a monitor or on a shelf. Eight battery backup outlets with automatic voltage regulation (AVR) enable you to work through even the most frequent brownouts and power sags, keeping 480 (8 hours) minutes of battery power. For printers and other devices that do not store or process information, two additional outlets provide surge protection. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management. Features: - 120V nominal output voltage - Backup time at half load: 16.6 minutes (300 Watts) - Backup time at full load: 5.9 minutes (600 Watts) - Dimensions: 14.60" H x 3.40" W x 13.10" D - Lightning and surge protection - Internet FAX, modem, DSL surge protection - Resettable circuit breaker - Automatic voltage regulation - Building wiring fault indicator - USB connectivity - Auto diagnostic testing - Intelligent battery management - Audible alarms - User replaceable batteries - Faster recharge time - Cold-start - Hot swap batteries - Overload Indicator - Replace battery indicator - Automatic shutdown - PC and MAC compatible Includes: - CD with software - Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software - USB cable - User manual

High performance desktop battery backup features maximum protection in a versatile design. Place on the floor, under a monitor or on a shelf. Eight battery backup outlets with automatic voltage regulation (AVR) enable you to work through even the most frequent brownouts and power sags, keeping 480 (8 hours) minutes of battery power. For printers and other devices that do not store or process information, two additional outlets provide surge protection. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management.
Features:
- 120V nominal output voltage
- Backup time at half load: 16.6 minutes (300 Watts)
- Backup time at full load: 5.9 minutes (600 Watts)
- Dimensions: 14.60" H x 3.40" W x 13.10" D
- Lightning and surge protection
- Internet FAX, modem, DSL surge protection
- Resettable circuit breaker
- Automatic voltage regulation
- Building wiring fault indicator
- USB connectivity
- Auto diagnostic testing
- Intelligent battery management
- Audible alarms
- User replaceable batteries
- Faster recharge time
- Cold-start
- Hot swap batteries
- Overload Indicator
- Replace battery indicator
- Automatic shutdown
- PC and MAC compatible
Includes:
- CD with software
- Free trial of anti-virus, firewall, email privacy, system recovery, and online backup software
- USB cable
- User manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BR1000
Product Name APC Back-UPS RS 1000VA
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10326 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 2877244 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.7500 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
1609-B 1000E - 1609-B1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details