SmartOnline 20000VA or 30000VA 3 Phase UPS Systems provide the highest level of power protection available for mission-critical equipment while saving valuable space and simplifying runtime scalability.
3 Phase UPS System Features:
- Available with 20000VA (20kVA) or 30000VA (30kVA) Tower UPS with internal batteries
- Saves valuable space: power and battery components combined into a single small-footprint module
- Simplifies runtime scalability: convenient front-panel battery access for expandable runtime with additional internal battery packs
- 3-phase hardwire input and output (120/208VAC) - wide input voltage correction range (88 - 144V AC / 166 - 250V AC)
- IGBT technology and zero transfer time, on-line, double-conversion operation
- 3 communication ports, SNMP card slot and EPO jack
- Built-in Emergency Power Off (EPO) interface supports remote emergency shutdown in large facilities
- Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time
UPS System Package Includes:
- SU20K3/3 or SU30K3/3 UPS System (Power and Battery components in one module)
- PowerAlert Software and cabling
- Warranty information
- Instruction manual
| TelephoneStuff.com | |
|---|---|
| Product Category | Three Phase Uninterruptible Power Supplies (UPS) |
| Product Number | SU20K3-3 |
| Product Name | Tripp Lite SmartOnline 20000VA or 30000VA 3 Phase UPS.. |
| Technology | On-line (Double-conversion) |