TelephoneStuff.com Tripp Lite 150 Watt Internet Office Standby UPS System.. INTERNETOFFICE300

Description
Tripp Lite's 150 Watt Internet Office Standby UPS System with Modem/Fax Protection provides complete power protection for your entire computer set-up. 300 VA power capacity maintains your Internet connection allowing you to work online through short blackouts or safely shut down during longer ones. Convenient Undermonitor design with individual front panel switches provide greater control over connected equipment. Unique design features 6 outlets and diagnostic LEDs. Built-in RJ45 jacks prevent surges from damaging your modem/fax/10BT equipment. Features: - 300 VA output power rating (150 watts) - Up to 11 minutes backup time (single PC; 15-in monitor) - Battery run time: 10 minutes half load / 4 minutes full load - 6 protected outlets (3 UPS & surge + 3 surge-only) - 6' Power cord - Built-in RJ45 jacks prevent surges from damaging your modem/fax/10BT equipment - 6' telephone line cord is included - Complete surge protection and EMI/RFI noise filtering - 5 diagnostic LEDs indicate AC present, line fault, on battery, overload and battery low/replace
Description
Tripp Lite's 150 Watt Internet Office Standby UPS System with Modem/Fax Protection provides complete power protection for your entire computer set-up. 300 VA power capacity maintains your Internet connection allowing you to work online through short blackouts or safely shut down during longer ones. Convenient Undermonitor design with individual front panel switches provide greater control over connected equipment. Unique design features 6 outlets and diagnostic LEDs. Built-in RJ45 jacks prevent surges from damaging your modem/fax/10BT equipment. Features: - 300 VA output power rating (150 watts) - Up to 11 minutes backup time (single PC; 15-in monitor) - Battery run time: 10 minutes half load / 4 minutes full load - 6 protected outlets (3 UPS & surge + 3 surge-only) - 6' Power cord - Built-in RJ45 jacks prevent surges from damaging your modem/fax/10BT equipment - 6' telephone line cord is included - Complete surge protection and EMI/RFI noise filtering - 5 diagnostic LEDs indicate AC present, line fault, on battery, overload and battery low/replace

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 150 Watt Internet Office Standby UPS System.. - INTERNETOFFICE300 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 150 Watt Internet Office Standby UPS System..
INTERNETOFFICE300
Tripp Lite 150 Watt Internet Office Standby UPS System.. INTERNETOFFICE300
Tripp Lite's 150 Watt Internet Office Standby UPS System with Modem/Fax Protection provides complete power protection for your entire computer set-up. 300 VA power capacity maintains your Internet connection allowing you to work online through short blackouts or safely shut down during longer ones. Convenient Undermonitor design with individual front panel switches provide greater control over connected equipment. Unique design features 6 outlets and diagnostic LEDs. Built-in RJ45 jacks prevent surges from damaging your modem/fax/10BT equipment. Features: - 300 VA output power rating (150 watts) - Up to 11 minutes backup time (single PC; 15-in monitor) - Battery run time: 10 minutes half load / 4 minutes full load - 6 protected outlets (3 UPS & surge + 3 surge-only) - 6' Power cord - Built-in RJ45 jacks prevent surges from damaging your modem/fax/10BT equipment - 6' telephone line cord is included - Complete surge protection and EMI/RFI noise filtering - 5 diagnostic LEDs indicate AC present, line fault, on battery, overload and battery low/replace

Tripp Lite's 150 Watt Internet Office Standby UPS System with Modem/Fax Protection provides complete power protection for your entire computer set-up. 300 VA power capacity maintains your Internet connection allowing you to work online through short blackouts or safely shut down during longer ones. Convenient Undermonitor design with individual front panel switches provide greater control over connected equipment. Unique design features 6 outlets and diagnostic LEDs. Built-in RJ45 jacks prevent surges from damaging your modem/fax/10BT equipment.
Features:
- 300 VA output power rating (150 watts)
- Up to 11 minutes backup time (single PC; 15-in monitor)
- Battery run time: 10 minutes half load / 4 minutes full load
- 6 protected outlets (3 UPS & surge + 3 surge-only)
- 6' Power cord
- Built-in RJ45 jacks prevent surges from damaging your modem/fax/10BT equipment
- 6' telephone line cord is included
- Complete surge protection and EMI/RFI noise filtering
- 5 diagnostic LEDs indicate AC present, line fault, on battery, overload and battery low/replace

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number INTERNETOFFICE300
Product Name Tripp Lite 150 Watt Internet Office Standby UPS System..
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10249 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - 1880186 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details