TelephoneStuff.com MINUTEMAN 3200VA / 1920W Rack/Wall/Tower/Ext-Run UPS E3200

Description
The Enterprise Series 3200VA Rack/Wall/Tower/Ext- Run UPS models can be easily configured for use as a rackmount (either 19-or 23-inches wide), wallmount, tower, or desktop unit. Best of all, Enterprise units are designed for harsh conditions and constrained locations and are considerably more compact than most UPS models – Enterprise models are 2U and 3U and only 16 inches deep so they can accommodate large plugs and power cords even in a cramped equipment rack. Features: - Half Load/Full Load Runtimes: 13.9/5.4 minutes - Specifically designed for enterprise-wide networks and challenging environments - Pure sinewave output provides clean, continuous power for critical equipment Line-interactive voltage regulation protects against all voltage irregularities (sags, surges, spikes, and brownouts) — EMI /RFI filters out line noise and harmonics - Longest warranty in the industry – three (3) years - Scalable, unlimited runtime with daisy-chained external battery packs - External battery packs with independent chargers — the industry’s fastest recharge - Double Boost and Double Buck voltage regulation extends battery life - Space-saving 16-inch depth accommodates large plugs in cramped quarters - SNMP-capable for easy, Web-based remote power management - MINUTEMAN SentryII Power Management Software included - Built-in fax / modem /and data protection - Front-access, hot-swappable batteries - Universal design for rackmount, wallmount, tower, or desktop installation - Dimensions of E3200: 16"x17"x5.25"
Description
The Enterprise Series 3200VA Rack/Wall/Tower/Ext- Run UPS models can be easily configured for use as a rackmount (either 19-or 23-inches wide), wallmount, tower, or desktop unit. Best of all, Enterprise units are designed for harsh conditions and constrained locations and are considerably more compact than most UPS models – Enterprise models are 2U and 3U and only 16 inches deep so they can accommodate large plugs and power cords even in a cramped equipment rack. Features: - Half Load/Full Load Runtimes: 13.9/5.4 minutes - Specifically designed for enterprise-wide networks and challenging environments - Pure sinewave output provides clean, continuous power for critical equipment Line-interactive voltage regulation protects against all voltage irregularities (sags, surges, spikes, and brownouts) — EMI /RFI filters out line noise and harmonics - Longest warranty in the industry – three (3) years - Scalable, unlimited runtime with daisy-chained external battery packs - External battery packs with independent chargers — the industry’s fastest recharge - Double Boost and Double Buck voltage regulation extends battery life - Space-saving 16-inch depth accommodates large plugs in cramped quarters - SNMP-capable for easy, Web-based remote power management - MINUTEMAN SentryII Power Management Software included - Built-in fax / modem /and data protection - Front-access, hot-swappable batteries - Universal design for rackmount, wallmount, tower, or desktop installation - Dimensions of E3200: 16"x17"x5.25"

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 3200VA / 1920W Rack/Wall/Tower/Ext-Run UPS - E3200 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 3200VA / 1920W Rack/Wall/Tower/Ext-Run UPS
E3200
MINUTEMAN 3200VA / 1920W Rack/Wall/Tower/Ext-Run UPS E3200
The Enterprise Series 3200VA Rack/Wall/Tower/Ext- Run UPS models can be easily configured for use as a rackmount (either 19-or 23-inches wide), wallmount, tower, or desktop unit. Best of all, Enterprise units are designed for harsh conditions and constrained locations and are considerably more compact than most UPS models – Enterprise models are 2U and 3U and only 16 inches deep so they can accommodate large plugs and power cords even in a cramped equipment rack. Features: - Half Load/Full Load Runtimes: 13.9/5.4 minutes - Specifically designed for enterprise-wide networks and challenging environments - Pure sinewave output provides clean, continuous power for critical equipment Line-interactive voltage regulation protects against all voltage irregularities (sags, surges, spikes, and brownouts) — EMI /RFI filters out line noise and harmonics - Longest warranty in the industry – three (3) years - Scalable, unlimited runtime with daisy-chained external battery packs - External battery packs with independent chargers — the industry’s fastest recharge - Double Boost and Double Buck voltage regulation extends battery life - Space-saving 16-inch depth accommodates large plugs in cramped quarters - SNMP-capable for easy, Web-based remote power management - MINUTEMAN SentryII Power Management Software included - Built-in fax / modem /and data protection - Front-access, hot-swappable batteries - Universal design for rackmount, wallmount, tower, or desktop installation - Dimensions of E3200: 16"x17"x5.25"

The Enterprise Series 3200VA Rack/Wall/Tower/Ext-Run UPS models can be easily configured for use as a rackmount (either 19-or 23-inches wide), wallmount, tower, or desktop unit. Best of all, Enterprise units are designed for harsh conditions and constrained locations and are considerably more compact than most UPS models – Enterprise models are 2U and 3U and only 16 inches deep so they can accommodate large plugs and power cords even in a cramped equipment rack.
Features:
- Half Load/Full Load Runtimes: 13.9/5.4 minutes
- Specifically designed for enterprise-wide networks and challenging environments
- Pure sinewave output provides clean, continuous power for critical equipment Line-interactive voltage regulation protects against all voltage irregularities (sags, surges, spikes, and brownouts) — EMI /RFI filters out line noise and harmonics
- Longest warranty in the industry – three (3) years
- Scalable, unlimited runtime with daisy-chained external battery packs
- External battery packs with independent chargers — the industry’s fastest recharge
- Double Boost and Double Buck voltage regulation extends battery life
- Space-saving 16-inch depth accommodates large plugs in cramped quarters
- SNMP-capable for easy, Web-based remote power management
- MINUTEMAN SentryII Power Management Software included
- Built-in fax / modem /and data protection
- Front-access, hot-swappable batteries
- Universal design for rackmount, wallmount, tower, or desktop installation
- Dimensions of E3200: 16"x17"x5.25"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number E3200
Product Name MINUTEMAN 3200VA / 1920W Rack/Wall/Tower/Ext-Run UPS
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10144 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type Three Phase; DC Power
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - 1880189 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details