TelephoneStuff.com Tripp Lite Smart 2200 Rack Mount Intelligent Network UPS.. SMART2200RMXL

Description
The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and provide intelligent, line-interactive battery backup with extended-run capability for network devices and servers. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 2200VA - 1700 Watts - Fits standard 19" rack : 4U - Backup time: 29 minutes at 1/2 load, 13+ minutes at full load - Surge rating: 480 joules - Uses BP24V33 battery packs for extended runtime - 8 AC receptacles: 6 - 15 amp and 2 - 20 amp - "Hot Swap" battery capabilities - 3 - DB9 serial ports to manage multiple network servers simultaneously - 3 - 6' Network cables included - SNMP-compatible - Diagnostic LED's - indicate 17 performance conditions
Description
The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and provide intelligent, line-interactive battery backup with extended-run capability for network devices and servers. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 2200VA - 1700 Watts - Fits standard 19" rack : 4U - Backup time: 29 minutes at 1/2 load, 13+ minutes at full load - Surge rating: 480 joules - Uses BP24V33 battery packs for extended runtime - 8 AC receptacles: 6 - 15 amp and 2 - 20 amp - "Hot Swap" battery capabilities - 3 - DB9 serial ports to manage multiple network servers simultaneously - 3 - 6' Network cables included - SNMP-compatible - Diagnostic LED's - indicate 17 performance conditions

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 2200 Rack Mount Intelligent Network UPS.. - SMART2200RMXL - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 2200 Rack Mount Intelligent Network UPS..
SMART2200RMXL
Tripp Lite Smart 2200 Rack Mount Intelligent Network UPS.. SMART2200RMXL
The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and provide intelligent, line-interactive battery backup with extended-run capability for network devices and servers. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 2200VA - 1700 Watts - Fits standard 19" rack : 4U - Backup time: 29 minutes at 1/2 load, 13+ minutes at full load - Surge rating: 480 joules - Uses BP24V33 battery packs for extended runtime - 8 AC receptacles: 6 - 15 amp and 2 - 20 amp - "Hot Swap" battery capabilities - 3 - DB9 serial ports to manage multiple network servers simultaneously - 3 - 6' Network cables included - SNMP-compatible - Diagnostic LED's - indicate 17 performance conditions

The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and provide intelligent, line-interactive battery backup with extended-run capability for network devices and servers. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network.
Features:
- 2200VA
- 1700 Watts
- Fits standard 19" rack : 4U
- Backup time: 29 minutes at 1/2 load, 13+ minutes at full load
- Surge rating: 480 joules
- Uses BP24V33 battery packs for extended runtime
- 8 AC receptacles: 6 - 15 amp and 2 - 20 amp
- "Hot Swap" battery capabilities
- 3 - DB9 serial ports to manage multiple network servers simultaneously
- 3 - 6' Network cables included
- SNMP-compatible
- Diagnostic LED's - indicate 17 performance conditions

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART2200RMXL
Product Name Tripp Lite Smart 2200 Rack Mount Intelligent Network UPS..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00126 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 7793768 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details