TelephoneStuff.com Tripp Lite Smart 1400 UPS System SMART1400

Description
Provides battery backup for networks and servers. 1,400 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Features: - 1,400 VA output power rating (940 watts) - Up to 75 minutes typical backup time - 6 protected outlets and a 6 ft. cord - EXCLUSIVE from Tripp Lite: 2 DB9 serial ports to manage 2 network servers simultaneously; SNMP-compatible - PowerAlert Unattended Shutdown Software and 2 (6 ft.) network cables included - EXCLUSIVE from Tripp Lite: PowerAlert Software compatible with every brand of UPS, from every manufacturer - Line-interactive with 4 levels of automatic voltage regulation (AVR) - Complete surge protection and EMI/RFI noise filtering - $50,000 Ultimate Lifetime Insurance -- No warranty cards required for coverage! - Diagnostic LEDs (indicate 17 performance conditions) - Hot-swap battery replacement
Description
Provides battery backup for networks and servers. 1,400 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Features: - 1,400 VA output power rating (940 watts) - Up to 75 minutes typical backup time - 6 protected outlets and a 6 ft. cord - EXCLUSIVE from Tripp Lite: 2 DB9 serial ports to manage 2 network servers simultaneously; SNMP-compatible - PowerAlert Unattended Shutdown Software and 2 (6 ft.) network cables included - EXCLUSIVE from Tripp Lite: PowerAlert Software compatible with every brand of UPS, from every manufacturer - Line-interactive with 4 levels of automatic voltage regulation (AVR) - Complete surge protection and EMI/RFI noise filtering - $50,000 Ultimate Lifetime Insurance -- No warranty cards required for coverage! - Diagnostic LEDs (indicate 17 performance conditions) - Hot-swap battery replacement

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 1400 UPS System - SMART1400 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 1400 UPS System
SMART1400
Tripp Lite Smart 1400 UPS System SMART1400
Provides battery backup for networks and servers. 1,400 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Features: - 1,400 VA output power rating (940 watts) - Up to 75 minutes typical backup time - 6 protected outlets and a 6 ft. cord - EXCLUSIVE from Tripp Lite: 2 DB9 serial ports to manage 2 network servers simultaneously; SNMP-compatible - PowerAlert Unattended Shutdown Software and 2 (6 ft.) network cables included - EXCLUSIVE from Tripp Lite: PowerAlert Software compatible with every brand of UPS, from every manufacturer - Line-interactive with 4 levels of automatic voltage regulation (AVR) - Complete surge protection and EMI/RFI noise filtering - $50,000 Ultimate Lifetime Insurance -- No warranty cards required for coverage! - Diagnostic LEDs (indicate 17 performance conditions) - Hot-swap battery replacement

Provides battery backup for networks and servers. 1,400 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones.
Features:
- 1,400 VA output power rating (940 watts)
- Up to 75 minutes typical backup time
- 6 protected outlets and a 6 ft. cord
- EXCLUSIVE from Tripp Lite: 2 DB9 serial ports to manage 2 network servers simultaneously; SNMP-compatible
- PowerAlert Unattended Shutdown Software and 2 (6 ft.) network cables included
- EXCLUSIVE from Tripp Lite: PowerAlert Software compatible with every brand of UPS, from every manufacturer
- Line-interactive with 4 levels of automatic voltage regulation (AVR)
- Complete surge protection and EMI/RFI noise filtering
- $50,000 Ultimate Lifetime Insurance -- No warranty cards required for coverage!
- Diagnostic LEDs (indicate 17 performance conditions)
- Hot-swap battery replacement

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART1400
Product Name Tripp Lite Smart 1400 UPS System
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS ISR3001B4-LFP -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details
Uninterruptible Power Supplies - 2877916 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.9000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details