TelephoneStuff.com APC Smart-UPS RT 5000VA RM 208V with 2U Step-Down.. SURT5000RMXLT-1TF5

Description
Smart-UPS RT 5000VA RM 208V with 2U Step-Down Transformer is a family of high performance UPS's for servers, networking equipment, telecommunication systems, industrial and medical equipment, and other mission-critical applications. Smart-UPS RT UPSs are based on the field-proven, industry-leading Smart-UPS functionality. Features: - features double conversion on-line topology, which delivers tight voltage and frequency regulation, zero transfer time to and from battery, and input power factor correction - CD with software - Rack mounting support rails - Smart UPS signaling RS-232 cable - User manual - Web/SNMP management card Specifications: - Input Voltage: AC 208 V - Output Voltage: AC 120/208 V (50/60 Hz) - Power Provided: 5000 VA - Battery: UPS battery- lead acid- 2 - Battery Form Factor: plug-in module - Run Time: up to 5 min. at full load - Networking: remote management adapter- Ethernet, fast Ethernet, plug-in module - Remote Management Protocol: SNMP, HTTP
Description
Smart-UPS RT 5000VA RM 208V with 2U Step-Down Transformer is a family of high performance UPS's for servers, networking equipment, telecommunication systems, industrial and medical equipment, and other mission-critical applications. Smart-UPS RT UPSs are based on the field-proven, industry-leading Smart-UPS functionality. Features: - features double conversion on-line topology, which delivers tight voltage and frequency regulation, zero transfer time to and from battery, and input power factor correction - CD with software - Rack mounting support rails - Smart UPS signaling RS-232 cable - User manual - Web/SNMP management card Specifications: - Input Voltage: AC 208 V - Output Voltage: AC 120/208 V (50/60 Hz) - Power Provided: 5000 VA - Battery: UPS battery- lead acid- 2 - Battery Form Factor: plug-in module - Run Time: up to 5 min. at full load - Networking: remote management adapter- Ethernet, fast Ethernet, plug-in module - Remote Management Protocol: SNMP, HTTP

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS RT 5000VA RM 208V with 2U Step-Down.. - SURT5000RMXLT-1TF5 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS RT 5000VA RM 208V with 2U Step-Down..
SURT5000RMXLT-1TF5
APC Smart-UPS RT 5000VA RM 208V with 2U Step-Down.. SURT5000RMXLT-1TF5
Smart-UPS RT 5000VA RM 208V with 2U Step-Down Transformer is a family of high performance UPS's for servers, networking equipment, telecommunication systems, industrial and medical equipment, and other mission-critical applications. Smart-UPS RT UPSs are based on the field-proven, industry-leading Smart-UPS functionality. Features: - features double conversion on-line topology, which delivers tight voltage and frequency regulation, zero transfer time to and from battery, and input power factor correction - CD with software - Rack mounting support rails - Smart UPS signaling RS-232 cable - User manual - Web/SNMP management card Specifications: - Input Voltage: AC 208 V - Output Voltage: AC 120/208 V (50/60 Hz) - Power Provided: 5000 VA - Battery: UPS battery- lead acid- 2 - Battery Form Factor: plug-in module - Run Time: up to 5 min. at full load - Networking: remote management adapter- Ethernet, fast Ethernet, plug-in module - Remote Management Protocol: SNMP, HTTP

Smart-UPS RT 5000VA RM 208V with 2U Step-Down Transformer is a family of high performance UPS's for servers, networking equipment, telecommunication systems, industrial and medical equipment, and other mission-critical applications. Smart-UPS RT UPSs are based on the field-proven, industry-leading Smart-UPS functionality.
Features:
- features double conversion on-line topology, which delivers tight voltage and frequency regulation, zero transfer time to and from battery, and input power factor correction
- CD with software
- Rack mounting support rails
- Smart UPS signaling RS-232 cable
- User manual
- Web/SNMP management card
Specifications:
- Input Voltage: AC 208 V
- Output Voltage: AC 120/208 V (50/60 Hz)
- Power Provided: 5000 VA
- Battery: UPS battery- lead acid- 2
- Battery Form Factor: plug-in module
- Run Time: up to 5 min. at full load
- Networking: remote management adapter- Ethernet, fast Ethernet, plug-in module
- Remote Management Protocol: SNMP, HTTP

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SURT5000RMXLT-1TF5
Product Name APC Smart-UPS RT 5000VA RM 208V with 2U Step-Down..
Volt-Amp Rating 5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00353 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Uninterruptible Power Supplies - 8238985 - RS Components, Ltd.
Specs
Technology On-line (Double-conversion); Online
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 390W Deluxe PS - 1609-D600N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details