TelephoneStuff.com Tripp Lite Standby Mini-Desktop UPS BC350

Description
Tripp Lite's BC350 standby UPS offers power protection for PCs, workstations and other sensitive electronics in an attractive space saving, ultra-compact housing. Prevents data loss and system downtime by providing battery-supported AC output during brownouts and blackout conditions. 6 widely spaced output receptacles accommodate large transformer plugs without blocking outlets. 3 outlets with full battery support and surge suppression protect computers, monitors and other vital system components from loss of power; 3 additional surge suppression-only outlets are ideal for printers and other accessories not requiring battery support. Audible alarm and front panel LEDs offer status information regarding line and battery power operation. 350VA/180W power handling ability supports entry-level PCs for up to 12 min. during power failures. Features - 350VA ultra-compact UPS - Maintains 120V nominal output during blackouts - Basic power-only UPS with status LEDs - Space saving right-angle input plug - Input: NEMA 5-15P (120V 15A) / Output: 6 NEMA 5-15R (120V)
Description
Tripp Lite's BC350 standby UPS offers power protection for PCs, workstations and other sensitive electronics in an attractive space saving, ultra-compact housing. Prevents data loss and system downtime by providing battery-supported AC output during brownouts and blackout conditions. 6 widely spaced output receptacles accommodate large transformer plugs without blocking outlets. 3 outlets with full battery support and surge suppression protect computers, monitors and other vital system components from loss of power; 3 additional surge suppression-only outlets are ideal for printers and other accessories not requiring battery support. Audible alarm and front panel LEDs offer status information regarding line and battery power operation. 350VA/180W power handling ability supports entry-level PCs for up to 12 min. during power failures. Features - 350VA ultra-compact UPS - Maintains 120V nominal output during blackouts - Basic power-only UPS with status LEDs - Space saving right-angle input plug - Input: NEMA 5-15P (120V 15A) / Output: 6 NEMA 5-15R (120V)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Standby Mini-Desktop UPS - BC350 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Standby Mini-Desktop UPS
BC350
Tripp Lite Standby Mini-Desktop UPS BC350
Tripp Lite's BC350 standby UPS offers power protection for PCs, workstations and other sensitive electronics in an attractive space saving, ultra-compact housing. Prevents data loss and system downtime by providing battery-supported AC output during brownouts and blackout conditions. 6 widely spaced output receptacles accommodate large transformer plugs without blocking outlets. 3 outlets with full battery support and surge suppression protect computers, monitors and other vital system components from loss of power; 3 additional surge suppression-only outlets are ideal for printers and other accessories not requiring battery support. Audible alarm and front panel LEDs offer status information regarding line and battery power operation. 350VA/180W power handling ability supports entry-level PCs for up to 12 min. during power failures. Features - 350VA ultra-compact UPS - Maintains 120V nominal output during blackouts - Basic power-only UPS with status LEDs - Space saving right-angle input plug - Input: NEMA 5-15P (120V 15A) / Output: 6 NEMA 5-15R (120V)

Tripp Lite's BC350 standby UPS offers power protection for PCs, workstations and other sensitive electronics in an attractive space saving, ultra-compact housing. Prevents data loss and system downtime by providing battery-supported AC output during brownouts and blackout conditions. 6 widely spaced output receptacles accommodate large transformer plugs without blocking outlets. 3 outlets with full battery support and surge suppression protect computers, monitors and other vital system components from loss of power; 3 additional surge suppression-only outlets are ideal for printers and other accessories not requiring battery support. Audible alarm and front panel LEDs offer status information regarding line and battery power operation. 350VA/180W power handling ability supports entry-level PCs for up to 12 min. during power failures.
Features
- 350VA ultra-compact UPS
- Maintains 120V nominal output during blackouts
- Basic power-only UPS with status LEDs
- Space saving right-angle input plug
- Input: NEMA 5-15P (120V 15A) / Output: 6 NEMA 5-15R (120V)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BC350
Product Name Tripp Lite Standby Mini-Desktop UPS
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00350 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 2558479 - RS Components, Ltd.
Specs
Volt-Amp Rating 6 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details