TelephoneStuff.com APC Smart-UPS RT 7500VA RM 208V with 208V-120V 2U Step-.. SURT7500RMXLT-1TF5

Description
APC Smart-UPS RT is a family of high-density, performance UPS's for voice and data networks. Featuring double conversion online topology, the Smart-UPS RT protects your data by supplying reliable, network-grade power. Features: - 7500VA/6000W - Input 208V/ output 120V, 208V - Interface port DB-9 RS-232 - RJ-45 10/100 Base-T - Smart-Slot - Extended runtime model - Rack Height 8 U
Description
APC Smart-UPS RT is a family of high-density, performance UPS's for voice and data networks. Featuring double conversion online topology, the Smart-UPS RT protects your data by supplying reliable, network-grade power. Features: - 7500VA/6000W - Input 208V/ output 120V, 208V - Interface port DB-9 RS-232 - RJ-45 10/100 Base-T - Smart-Slot - Extended runtime model - Rack Height 8 U

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS RT 7500VA RM 208V with 208V-120V 2U Step-.. - SURT7500RMXLT-1TF5 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS RT 7500VA RM 208V with 208V-120V 2U Step-..
SURT7500RMXLT-1TF5
APC Smart-UPS RT 7500VA RM 208V with 208V-120V 2U Step-.. SURT7500RMXLT-1TF5
APC Smart-UPS RT is a family of high-density, performance UPS's for voice and data networks. Featuring double conversion online topology, the Smart-UPS RT protects your data by supplying reliable, network-grade power. Features: - 7500VA/6000W - Input 208V/ output 120V, 208V - Interface port DB-9 RS-232 - RJ-45 10/100 Base-T - Smart-Slot - Extended runtime model - Rack Height 8 U

APC Smart-UPS RT is a family of high-density, performance UPS's for voice and data networks. Featuring double conversion online topology, the Smart-UPS RT protects your data by supplying reliable, network-grade power.
Features:
- 7500VA/6000W
- Input 208V/ output 120V, 208V
- Interface port DB-9 RS-232
- RJ-45 10/100 Base-T
- Smart-Slot
- Extended runtime model
- Rack Height 8 U

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SURT7500RMXLT-1TF5
Product Name APC Smart-UPS RT 7500VA RM 208V with 208V-120V 2U Step-..
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - No.1601236036955 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
Uninterruptible Power Supplies - 7158822 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
AC to AC UPS 390W Deluxe PS - 1609-D600N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details