TelephoneStuff.com Tripp Lite SmartPro Expandable Rack/Tower UPS SMX3000XLRT2U

Description
SmartPro Expandable Rack/Tower UPS is an intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Features: - Offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network-grade AC surge suppression - 3000VA / 2250 watt power handling capability with full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic devices - Supports 2U rackmount installation in 4 post equipment racks, 2 post rackmount installation requires 2POSTRMKIT, upright tower installation requires 2-9USTAND accessory - Large internal batteries support a half load of 1500VA for 13 minutes and a full load of 3000VA for 4 minutes - Runtime is further expandable with the addition of external battery packs - Maintains regulated 230V nominal output during brownouts and overvoltages from 151 to 282V - Includes 9 UPS supported outlets arranged in 3 individually controllable load banks (2 outlets per bank) that can be powered off and back on again via software interface - PowerAlert UPS monitoring and unattended shutdown software enables configurable network broadcast messaging, pager & email notification, event logging and running user-defined script commands - Offers simultaneous monitoring by up to 4 directly-connected devices through included USB and DB9 interface ports, or the monitoring by any number of additional servers over IP with included PowerAlert monitoring software - Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity - Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for scheduled or immediate reboot of connected devices - Supports Tripp Lite's WatchDog software application to restore operation to locked equipment through soft reboot of application, OS or hard power off/on reboot of connected equipment - Built-in accessory slot with optional adapter - Emergency Power Off interface with cable - Multi-function audible alarms and set of 5 front panel LEDs - Network-grade AC surge suppression - Attractive all-black color scheme - UPS Battery set ships fully assembled, no time consuming connection of internal batteries by user is necessary
Description
SmartPro Expandable Rack/Tower UPS is an intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Features: - Offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network-grade AC surge suppression - 3000VA / 2250 watt power handling capability with full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic devices - Supports 2U rackmount installation in 4 post equipment racks, 2 post rackmount installation requires 2POSTRMKIT, upright tower installation requires 2-9USTAND accessory - Large internal batteries support a half load of 1500VA for 13 minutes and a full load of 3000VA for 4 minutes - Runtime is further expandable with the addition of external battery packs - Maintains regulated 230V nominal output during brownouts and overvoltages from 151 to 282V - Includes 9 UPS supported outlets arranged in 3 individually controllable load banks (2 outlets per bank) that can be powered off and back on again via software interface - PowerAlert UPS monitoring and unattended shutdown software enables configurable network broadcast messaging, pager & email notification, event logging and running user-defined script commands - Offers simultaneous monitoring by up to 4 directly-connected devices through included USB and DB9 interface ports, or the monitoring by any number of additional servers over IP with included PowerAlert monitoring software - Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity - Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for scheduled or immediate reboot of connected devices - Supports Tripp Lite's WatchDog software application to restore operation to locked equipment through soft reboot of application, OS or hard power off/on reboot of connected equipment - Built-in accessory slot with optional adapter - Emergency Power Off interface with cable - Multi-function audible alarms and set of 5 front panel LEDs - Network-grade AC surge suppression - Attractive all-black color scheme - UPS Battery set ships fully assembled, no time consuming connection of internal batteries by user is necessary

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartPro Expandable Rack/Tower UPS - SMX3000XLRT2U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartPro Expandable Rack/Tower UPS
SMX3000XLRT2U
Tripp Lite SmartPro Expandable Rack/Tower UPS SMX3000XLRT2U
SmartPro Expandable Rack/Tower UPS is an intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Features: - Offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network-grade AC surge suppression - 3000VA / 2250 watt power handling capability with full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic devices - Supports 2U rackmount installation in 4 post equipment racks, 2 post rackmount installation requires 2POSTRMKIT, upright tower installation requires 2-9USTAND accessory - Large internal batteries support a half load of 1500VA for 13 minutes and a full load of 3000VA for 4 minutes - Runtime is further expandable with the addition of external battery packs - Maintains regulated 230V nominal output during brownouts and overvoltages from 151 to 282V - Includes 9 UPS supported outlets arranged in 3 individually controllable load banks (2 outlets per bank) that can be powered off and back on again via software interface - PowerAlert UPS monitoring and unattended shutdown software enables configurable network broadcast messaging, pager & email notification, event logging and running user-defined script commands - Offers simultaneous monitoring by up to 4 directly-connected devices through included USB and DB9 interface ports, or the monitoring by any number of additional servers over IP with included PowerAlert monitoring software - Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity - Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for scheduled or immediate reboot of connected devices - Supports Tripp Lite's WatchDog software application to restore operation to locked equipment through soft reboot of application, OS or hard power off/on reboot of connected equipment - Built-in accessory slot with optional adapter - Emergency Power Off interface with cable - Multi-function audible alarms and set of 5 front panel LEDs - Network-grade AC surge suppression - Attractive all-black color scheme - UPS Battery set ships fully assembled, no time consuming connection of internal batteries by user is necessary

SmartPro Expandable Rack/Tower UPS is an intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges.
Features:
- Offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network-grade AC surge suppression
- 3000VA / 2250 watt power handling capability with full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic devices
- Supports 2U rackmount installation in 4 post equipment racks, 2 post rackmount installation requires 2POSTRMKIT, upright tower installation requires 2-9USTAND accessory
- Large internal batteries support a half load of 1500VA for 13 minutes and a full load of 3000VA for 4 minutes
- Runtime is further expandable with the addition of external battery packs
- Maintains regulated 230V nominal output during brownouts and overvoltages from 151 to 282V
- Includes 9 UPS supported outlets arranged in 3 individually controllable load banks (2 outlets per bank) that can be powered off and back on again via software interface
- PowerAlert UPS monitoring and unattended shutdown software enables configurable network broadcast messaging, pager & email notification, event logging and running user-defined script commands
- Offers simultaneous monitoring by up to 4 directly-connected devices through included USB and DB9 interface ports, or the monitoring by any number of additional servers over IP with included PowerAlert monitoring software
- Communications ports support messaging of UPS and line power status, including on-battery, low-battery, power restored, AC line voltage, DC battery voltage and remaining battery capacity
- Supports timed inverter shutoff after unattended shutdown, activate self-test and UPS output power control for scheduled or immediate reboot of connected devices
- Supports Tripp Lite's WatchDog software application to restore operation to locked equipment through soft reboot of application, OS or hard power off/on reboot of connected equipment
- Built-in accessory slot with optional adapter
- Emergency Power Off interface with cable
- Multi-function audible alarms and set of 5 front panel LEDs
- Network-grade AC surge suppression
- Attractive all-black color scheme
- UPS Battery set ships fully assembled, no time consuming connection of internal batteries by user is necessary

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMX3000XLRT2U
Product Name Tripp Lite SmartPro Expandable Rack/Tower UPS
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00124 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 2355102 - RS Components, Ltd.
Specs
Volt-Amp Rating 3 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 390W Deluxe PS - 1609-D600N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details