TelephoneStuff.com MINUTEMAN MBK 300 VA Standby UPS MMN-MBK-300

Description
300VA/195W 120 VAC stand-by UPS with 2 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet. Features: - Hot-swappable batteries - Modem/fax protection - One surge only receptacle
Description
300VA/195W 120 VAC stand-by UPS with 2 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet. Features: - Hot-swappable batteries - Modem/fax protection - One surge only receptacle

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN MBK 300 VA Standby UPS - MMN-MBK-300 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN MBK 300 VA Standby UPS
MMN-MBK-300
MINUTEMAN MBK 300 VA Standby UPS MMN-MBK-300
300VA/195W 120 VAC stand-by UPS with 2 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet. Features: - Hot-swappable batteries - Modem/fax protection - One surge only receptacle

300VA/195W 120 VAC stand-by UPS with 2 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet.
Features:
- Hot-swappable batteries
- Modem/fax protection
- One surge only receptacle

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number MMN-MBK-300
Product Name MINUTEMAN MBK 300 VA Standby UPS
Volt-Amp Rating 0.3000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 1920-1195-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.1200 kwatts
View Details
RUGGED UPS FA10350 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.1 kVA
View Details