TelephoneStuff.com Tripp Lite Smart 1050 Rack Mount UPS System SMART1050RM

Description
Smart 1050 Rack Mount UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 1050 NET in 19" rackmount - Rackspace: 3U - 1,050 VA power rating (680 watts) - 120V output - DB9 serial port for network interface - SNMP-compatible - Line-interactive with 4 levels of AVR - 8 AC receptacles (15 amp) - 6' power cord - Diagnostic LED's - indicate 17 performance conditions - Hot-swap battery capabilities - Backup time: 23 min. at 1/2 load, 8 min. at full load
Description
Smart 1050 Rack Mount UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 1050 NET in 19" rackmount - Rackspace: 3U - 1,050 VA power rating (680 watts) - 120V output - DB9 serial port for network interface - SNMP-compatible - Line-interactive with 4 levels of AVR - 8 AC receptacles (15 amp) - 6' power cord - Diagnostic LED's - indicate 17 performance conditions - Hot-swap battery capabilities - Backup time: 23 min. at 1/2 load, 8 min. at full load

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 1050 Rack Mount UPS System - SMART1050RM - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 1050 Rack Mount UPS System
SMART1050RM
Tripp Lite Smart 1050 Rack Mount UPS System SMART1050RM
Smart 1050 Rack Mount UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 1050 NET in 19" rackmount - Rackspace: 3U - 1,050 VA power rating (680 watts) - 120V output - DB9 serial port for network interface - SNMP-compatible - Line-interactive with 4 levels of AVR - 8 AC receptacles (15 amp) - 6' power cord - Diagnostic LED's - indicate 17 performance conditions - Hot-swap battery capabilities - Backup time: 23 min. at 1/2 load, 8 min. at full load

Smart 1050 Rack Mount UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network.
Features:
- 1050 NET in 19" rackmount
- Rackspace: 3U
- 1,050 VA power rating (680 watts)
- 120V output
- DB9 serial port for network interface
- SNMP-compatible
- Line-interactive with 4 levels of AVR
- 8 AC receptacles (15 amp)
- 6' power cord
- Diagnostic LED's - indicate 17 performance conditions
- Hot-swap battery capabilities
- Backup time: 23 min. at 1/2 load, 8 min. at full load

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART1050RM
Product Name Tripp Lite Smart 1050 Rack Mount UPS System
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 688380 - RS Components, Ltd.
Specs
Volt-Amp Rating 2 kVA
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details