TelephoneStuff.com Tripp Lite Smart 3000 Rack Mount Intelligent Network UPS.. SMART3000RM

Description
Tripp Lite's NET UPS Systems include Automatic Voltage Regulation (AVR) and provide Intelligent, Line-interactive Battery Backup for network devices and servers and are completly network ready with Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 3000VA - 2400 Watts - 120 Volts Output - Fits standard 19" rack (4U-rack space) - Backup time: 23 minutes at 1/2 load, 7+ minutes at full load - "Hot Swap" battery capabilities - Diagnostic LED's - indicate 17 performance conditions - External Battery capability - Uses BP24V33 battery packs for extended runtime - 8 AC receptacles 4(5-15R) and 4(5-20R) - Line-interactive with 4 levels of AVR - 3 DB9 serial ports to manage multiple network servers simultaneously - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering
Description
Tripp Lite's NET UPS Systems include Automatic Voltage Regulation (AVR) and provide Intelligent, Line-interactive Battery Backup for network devices and servers and are completly network ready with Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 3000VA - 2400 Watts - 120 Volts Output - Fits standard 19" rack (4U-rack space) - Backup time: 23 minutes at 1/2 load, 7+ minutes at full load - "Hot Swap" battery capabilities - Diagnostic LED's - indicate 17 performance conditions - External Battery capability - Uses BP24V33 battery packs for extended runtime - 8 AC receptacles 4(5-15R) and 4(5-20R) - Line-interactive with 4 levels of AVR - 3 DB9 serial ports to manage multiple network servers simultaneously - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 3000 Rack Mount Intelligent Network UPS.. - SMART3000RM - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 3000 Rack Mount Intelligent Network UPS..
SMART3000RM
Tripp Lite Smart 3000 Rack Mount Intelligent Network UPS.. SMART3000RM
Tripp Lite's NET UPS Systems include Automatic Voltage Regulation (AVR) and provide Intelligent, Line-interactive Battery Backup for network devices and servers and are completly network ready with Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 3000VA - 2400 Watts - 120 Volts Output - Fits standard 19" rack (4U-rack space) - Backup time: 23 minutes at 1/2 load, 7+ minutes at full load - "Hot Swap" battery capabilities - Diagnostic LED's - indicate 17 performance conditions - External Battery capability - Uses BP24V33 battery packs for extended runtime - 8 AC receptacles 4(5-15R) and 4(5-20R) - Line-interactive with 4 levels of AVR - 3 DB9 serial ports to manage multiple network servers simultaneously - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering

Tripp Lite's NET UPS Systems include Automatic Voltage Regulation (AVR) and provide Intelligent, Line-interactive Battery Backup for network devices and servers and are completly network ready with Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network.
Features:
- 3000VA
- 2400 Watts
- 120 Volts Output
- Fits standard 19" rack (4U-rack space)
- Backup time: 23 minutes at 1/2 load, 7+ minutes at full load
- "Hot Swap" battery capabilities
- Diagnostic LED's - indicate 17 performance conditions
- External Battery capability
- Uses BP24V33 battery packs for extended runtime
- 8 AC receptacles 4(5-15R) and 4(5-20R)
- Line-interactive with 4 levels of AVR
- 3 DB9 serial ports to manage multiple network servers simultaneously
- SNMP-compatible
- Complete surge protection and EMI/RFI noise filtering

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART3000RM
Product Name Tripp Lite Smart 3000 Rack Mount Intelligent Network UPS..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - AC-C-TEC2403-05 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details