TelephoneStuff.com Tripp Lite TE Series 600VA Tower Line-Interactive 120V UPS.. TE600

Description
TE Series 600VA Tower Line-Interactive 120V UPS with Serial Port provides connected equipment with continuous power during short and long duration loss of commercial power. Features: - Line-interactive voltage regulation corrects brownouts and overvoltages from 75 to 147 volts back to usable 120V output levels, without using battery power - Supports loads up to 600VA/425 watts - 22 minutes half load runtime (300VA/210 watts), 7 minutes full load runtime (600VA/425 watts) - 6 protected outlets - DB9 serial network interface - Complete surge protection and EMI/RFI noise filtering - 4 diagnostic LEDs indicate AC present, on battery, voltage correction and battery low/replace - Battery replacement door - Output Volt Amp Capacity: 600VA - Output Watt Capacity: 425 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 9 minutes (180w) - Half Load Runtime: 22 minutes (90w)
Description
TE Series 600VA Tower Line-Interactive 120V UPS with Serial Port provides connected equipment with continuous power during short and long duration loss of commercial power. Features: - Line-interactive voltage regulation corrects brownouts and overvoltages from 75 to 147 volts back to usable 120V output levels, without using battery power - Supports loads up to 600VA/425 watts - 22 minutes half load runtime (300VA/210 watts), 7 minutes full load runtime (600VA/425 watts) - 6 protected outlets - DB9 serial network interface - Complete surge protection and EMI/RFI noise filtering - 4 diagnostic LEDs indicate AC present, on battery, voltage correction and battery low/replace - Battery replacement door - Output Volt Amp Capacity: 600VA - Output Watt Capacity: 425 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 9 minutes (180w) - Half Load Runtime: 22 minutes (90w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite TE Series 600VA Tower Line-Interactive 120V UPS.. - TE600 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite TE Series 600VA Tower Line-Interactive 120V UPS..
TE600
Tripp Lite TE Series 600VA Tower Line-Interactive 120V UPS.. TE600
TE Series 600VA Tower Line-Interactive 120V UPS with Serial Port provides connected equipment with continuous power during short and long duration loss of commercial power. Features: - Line-interactive voltage regulation corrects brownouts and overvoltages from 75 to 147 volts back to usable 120V output levels, without using battery power - Supports loads up to 600VA/425 watts - 22 minutes half load runtime (300VA/210 watts), 7 minutes full load runtime (600VA/425 watts) - 6 protected outlets - DB9 serial network interface - Complete surge protection and EMI/RFI noise filtering - 4 diagnostic LEDs indicate AC present, on battery, voltage correction and battery low/replace - Battery replacement door - Output Volt Amp Capacity: 600VA - Output Watt Capacity: 425 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Six 5-15R outlets - Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets - Full Load Runtime: 9 minutes (180w) - Half Load Runtime: 22 minutes (90w)

TE Series 600VA Tower Line-Interactive 120V UPS with Serial Port provides connected equipment with continuous power during short and long duration loss of commercial power.
Features:
- Line-interactive voltage regulation corrects brownouts and overvoltages from 75 to 147 volts back to usable 120V output levels, without using battery power
- Supports loads up to 600VA/425 watts
- 22 minutes half load runtime (300VA/210 watts), 7 minutes full load runtime (600VA/425 watts)
- 6 protected outlets
- DB9 serial network interface
- Complete surge protection and EMI/RFI noise filtering
- 4 diagnostic LEDs indicate AC present, on battery, voltage correction and battery low/replace
- Battery replacement door
- Output Volt Amp Capacity: 600VA
- Output Watt Capacity: 425 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Six 5-15R outlets
- Surge Suppression Only Outlets: 3 UPS outlets, 3 surge-only outlets
- Full Load Runtime: 9 minutes (180w)
- Half Load Runtime: 22 minutes (90w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number TE600
Product Name Tripp Lite TE Series 600VA Tower Line-Interactive 120V UPS..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2403-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
RUGGED UPS FA10093 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - 2472084 - RS Components, Ltd.
Specs
Volt-Amp Rating 3 kVA
View Details