TelephoneStuff.com MINUTEMAN Dual Voltage Out 6000VA On-line UPS MCP-6001

Description
Dual Voltage Out 6000VA/4200W On-line UPS with hardwired input and output, multiple voltage options, and SNMP capability. On-line UPS Features: - True on-line, double conversion technology - True sinewave output - Isolation transformer - 208V or 240V input - Hardwired output voltage combinations include: all 120V out, 120V/120V out in 2 separate segments, all 208V out, 120V/208V out, all 240V out, or 120V/240V out - Includes MINUTEMAN SentryII power management software CD and communications cable
Description
Dual Voltage Out 6000VA/4200W On-line UPS with hardwired input and output, multiple voltage options, and SNMP capability. On-line UPS Features: - True on-line, double conversion technology - True sinewave output - Isolation transformer - 208V or 240V input - Hardwired output voltage combinations include: all 120V out, 120V/120V out in 2 separate segments, all 208V out, 120V/208V out, all 240V out, or 120V/240V out - Includes MINUTEMAN SentryII power management software CD and communications cable

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN Dual Voltage Out 6000VA On-line UPS - MCP-6001 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN Dual Voltage Out 6000VA On-line UPS
MCP-6001
MINUTEMAN Dual Voltage Out 6000VA On-line UPS MCP-6001
Dual Voltage Out 6000VA/4200W On-line UPS with hardwired input and output, multiple voltage options, and SNMP capability. On-line UPS Features: - True on-line, double conversion technology - True sinewave output - Isolation transformer - 208V or 240V input - Hardwired output voltage combinations include: all 120V out, 120V/120V out in 2 separate segments, all 208V out, 120V/208V out, all 240V out, or 120V/240V out - Includes MINUTEMAN SentryII power management software CD and communications cable

Dual Voltage Out 6000VA/4200W On-line UPS with hardwired input and output, multiple voltage options, and SNMP capability.
On-line UPS Features:
- True on-line, double conversion technology
- True sinewave output
- Isolation transformer
- 208V or 240V input
- Hardwired output voltage combinations include: all 120V out, 120V/120V out in 2 separate segments, all 208V out, 120V/208V out, all 240V out, or 120V/240V out
- Includes MINUTEMAN SentryII power management software CD and communications cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number MCP-6001
Product Name MINUTEMAN Dual Voltage Out 6000VA On-line UPS
Volt-Amp Rating 6 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10087 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Uninterruptible Power Supplies - 7688758 - RS Components, Ltd.
Specs
Technology Off-line (Standby); Offline
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details