TelephoneStuff.com Tripp Lite SmartOnline 3000VA Tower On-Line Double-.. SU3000XL

Description
SmartOnline 3000VA Tower On-Line Double-Conversion UPS with 120V NEMA Outlets is ideal for critical voice, data, medical and industrial network applications. Features: - Optional economy-mode operation with 97% efficiency for reduced power consumption and cooler operation - Economy mode for daily or weekly hours of operation to enable precision output during peak operating hours and high efficiency, low BTU emission operation during off-peak times - Maintains continuous operation through blackouts, voltage fluctuations and surges - On-line, double-conversion mode provides perfectly regulated sine wave output within 2% of 110/120V (user selectable) with zero transfer time - Supports operation at 50/60Hz (auto-sensing) - Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems - Corrects line voltage conditions as low as 65V and as high as 150V to within 2% of selected nominal voltage - Standard internal battery set offers 14 minutes runtime at half load (1200W) and 5 minutes at full load (2400W) - Expandable battery runtime with optional BP72V15-2U and BP72V28RT-3U external battery packs - Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions - HID compliant USB interface enables integration with built-in power management and auto shutdown features - Built-in Emergency Power Off (EPO) interface with cable - Front panel LEDs offer current monitoring and battery charge level information - Network grade AC, TEL/DSL or ethernet line surge suppression - Field replaceable, hot swappable internal batteries and external battery packs - Output Volt Amp Capacity: 3000VA - Output Watt Capacity: 2400 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Four 5-15R outlet, four 5-15/20R outlets, and one L5-30R outlet(s) - Full Load Runtime: 5 minutes (2400w) - Half Load Runtime: 14 minutes (1200w)
Description
SmartOnline 3000VA Tower On-Line Double-Conversion UPS with 120V NEMA Outlets is ideal for critical voice, data, medical and industrial network applications. Features: - Optional economy-mode operation with 97% efficiency for reduced power consumption and cooler operation - Economy mode for daily or weekly hours of operation to enable precision output during peak operating hours and high efficiency, low BTU emission operation during off-peak times - Maintains continuous operation through blackouts, voltage fluctuations and surges - On-line, double-conversion mode provides perfectly regulated sine wave output within 2% of 110/120V (user selectable) with zero transfer time - Supports operation at 50/60Hz (auto-sensing) - Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems - Corrects line voltage conditions as low as 65V and as high as 150V to within 2% of selected nominal voltage - Standard internal battery set offers 14 minutes runtime at half load (1200W) and 5 minutes at full load (2400W) - Expandable battery runtime with optional BP72V15-2U and BP72V28RT-3U external battery packs - Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions - HID compliant USB interface enables integration with built-in power management and auto shutdown features - Built-in Emergency Power Off (EPO) interface with cable - Front panel LEDs offer current monitoring and battery charge level information - Network grade AC, TEL/DSL or ethernet line surge suppression - Field replaceable, hot swappable internal batteries and external battery packs - Output Volt Amp Capacity: 3000VA - Output Watt Capacity: 2400 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Four 5-15R outlet, four 5-15/20R outlets, and one L5-30R outlet(s) - Full Load Runtime: 5 minutes (2400w) - Half Load Runtime: 14 minutes (1200w)

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartOnline 3000VA Tower On-Line Double-.. - SU3000XL - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartOnline 3000VA Tower On-Line Double-..
SU3000XL
Tripp Lite SmartOnline 3000VA Tower On-Line Double-.. SU3000XL
SmartOnline 3000VA Tower On-Line Double-Conversion UPS with 120V NEMA Outlets is ideal for critical voice, data, medical and industrial network applications. Features: - Optional economy-mode operation with 97% efficiency for reduced power consumption and cooler operation - Economy mode for daily or weekly hours of operation to enable precision output during peak operating hours and high efficiency, low BTU emission operation during off-peak times - Maintains continuous operation through blackouts, voltage fluctuations and surges - On-line, double-conversion mode provides perfectly regulated sine wave output within 2% of 110/120V (user selectable) with zero transfer time - Supports operation at 50/60Hz (auto-sensing) - Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems - Corrects line voltage conditions as low as 65V and as high as 150V to within 2% of selected nominal voltage - Standard internal battery set offers 14 minutes runtime at half load (1200W) and 5 minutes at full load (2400W) - Expandable battery runtime with optional BP72V15-2U and BP72V28RT-3U external battery packs - Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions - HID compliant USB interface enables integration with built-in power management and auto shutdown features - Built-in Emergency Power Off (EPO) interface with cable - Front panel LEDs offer current monitoring and battery charge level information - Network grade AC, TEL/DSL or ethernet line surge suppression - Field replaceable, hot swappable internal batteries and external battery packs - Output Volt Amp Capacity: 3000VA - Output Watt Capacity: 2400 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Four 5-15R outlet, four 5-15/20R outlets, and one L5-30R outlet(s) - Full Load Runtime: 5 minutes (2400w) - Half Load Runtime: 14 minutes (1200w)

SmartOnline 3000VA Tower On-Line Double-Conversion UPS with 120V NEMA Outlets is ideal for critical voice, data, medical and industrial network applications.
Features:
- Optional economy-mode operation with 97% efficiency for reduced power consumption and cooler operation
- Economy mode for daily or weekly hours of operation to enable precision output during peak operating hours and high efficiency, low BTU emission operation during off-peak times
- Maintains continuous operation through blackouts, voltage fluctuations and surges
- On-line, double-conversion mode provides perfectly regulated sine wave output within 2% of 110/120V (user selectable) with zero transfer
time
- Supports operation at 50/60Hz (auto-sensing)
- Removes harmonic distortion, fast electrical impulses, frequency variations and other hard to solve power problems
- Corrects line voltage conditions as low as 65V and as high as 150V to within 2% of selected nominal voltage
- Standard internal battery set offers 14 minutes runtime at half load (1200W) and 5 minutes at full load (2400W)
- Expandable battery runtime with optional BP72V15-2U and BP72V28RT-3U external battery packs
- Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
- HID compliant USB interface enables integration with built-in power management and auto shutdown features
- Built-in Emergency Power Off (EPO) interface with cable
- Front panel LEDs offer current monitoring and battery charge level information
- Network grade AC, TEL/DSL or ethernet line surge suppression
- Field replaceable, hot swappable internal batteries and external battery packs
- Output Volt Amp Capacity: 3000VA
- Output Watt Capacity: 2400 watts
- Frequency Compatibility: 60 Hz
- Built-in UPS Output Receptacles: Four 5-15R outlet, four 5-15/20R outlets, and one L5-30R outlet(s)
- Full Load Runtime: 5 minutes (2400w)
- Half Load Runtime: 14 minutes (1200w)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU3000XL
Product Name Tripp Lite SmartOnline 3000VA Tower On-Line Double-..
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 648071 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.7500 kVA
View Details
RUGGED UPS FA10281 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7300WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details