TelephoneStuff.com APC Power-Saving Back-UPS Pro 1000 BR1000G

Description
The Back-UPS Pro provides abundant battery backup power, so you can work through medium and extended length power outages. It safeguards your equipment against damaging surges and spikes that travel along utility and data lines. And it features automatic voltage regulation (AVR), which instantly adjusts high and low voltages to safe levels, so you can work indefinitely during brownouts and over voltages. Battery Back-UP Pro 1000: - LCD (Liquid Crystal Display) gives the status of over 20 different utility and battery backup conditions - Automatic Voltage Regulation (AVR) instantly corrects voltages fluctuations so you can work indefinitely through brownouts and overvoltages - 4 “Battery Backup & Surge Protected” Outlets keep a CPU, monitor and other critical devices running when the power goes out or fluctuates outside safe levels. (Includes one power-saving “Controlled” outlet) - 4 “Surge Only” Outlets protect printers, faxes or other equipment without reducing battery capacity. (Includes two power-saving “Controlled” outlets) - Auto Shutdown Software allows management of the Back-UPS from your computer via USB or serial interface - Saves files and shuts down system when battery is low - Records utility power and battery conditions - Allows for customized set up - Data Line Surge Protection guards against surges and spikes traveling over Ethernet or coax cable lines - Push Button Circuit Breaker enables quick recovery from overloads - 3 Yr Warranty, $150,000 Equipment Protection Policy and free technical support via phone or web - Automatic Diagnostic Testing ensures your unit is ready when you need it - Output capacity - 1000 VA / 600 Watts - Output Connections - 8 total NEMA 5-15R outlets: 4 battery & surge (including 1 Master & 1 Controlled) 4 surge protection only (including 2 Controlled outlets) - 6 ft cord with NEMA 5-15 plug - AC Power Surge Protection - all outlets - Unit Dimensions (H x W x D) - 9.8" x 3.9" x 15.0”
Description
The Back-UPS Pro provides abundant battery backup power, so you can work through medium and extended length power outages. It safeguards your equipment against damaging surges and spikes that travel along utility and data lines. And it features automatic voltage regulation (AVR), which instantly adjusts high and low voltages to safe levels, so you can work indefinitely during brownouts and over voltages. Battery Back-UP Pro 1000: - LCD (Liquid Crystal Display) gives the status of over 20 different utility and battery backup conditions - Automatic Voltage Regulation (AVR) instantly corrects voltages fluctuations so you can work indefinitely through brownouts and overvoltages - 4 “Battery Backup & Surge Protected” Outlets keep a CPU, monitor and other critical devices running when the power goes out or fluctuates outside safe levels. (Includes one power-saving “Controlled” outlet) - 4 “Surge Only” Outlets protect printers, faxes or other equipment without reducing battery capacity. (Includes two power-saving “Controlled” outlets) - Auto Shutdown Software allows management of the Back-UPS from your computer via USB or serial interface - Saves files and shuts down system when battery is low - Records utility power and battery conditions - Allows for customized set up - Data Line Surge Protection guards against surges and spikes traveling over Ethernet or coax cable lines - Push Button Circuit Breaker enables quick recovery from overloads - 3 Yr Warranty, $150,000 Equipment Protection Policy and free technical support via phone or web - Automatic Diagnostic Testing ensures your unit is ready when you need it - Output capacity - 1000 VA / 600 Watts - Output Connections - 8 total NEMA 5-15R outlets: 4 battery & surge (including 1 Master & 1 Controlled) 4 surge protection only (including 2 Controlled outlets) - 6 ft cord with NEMA 5-15 plug - AC Power Surge Protection - all outlets - Unit Dimensions (H x W x D) - 9.8" x 3.9" x 15.0”

Suppliers

Company
Product
Description
Supplier Links
APC Power-Saving Back-UPS Pro 1000 - BR1000G - TelephoneStuff.com
Huntington Beach, CA, USA
APC Power-Saving Back-UPS Pro 1000
BR1000G
APC Power-Saving Back-UPS Pro 1000 BR1000G
The Back-UPS Pro provides abundant battery backup power, so you can work through medium and extended length power outages. It safeguards your equipment against damaging surges and spikes that travel along utility and data lines. And it features automatic voltage regulation (AVR), which instantly adjusts high and low voltages to safe levels, so you can work indefinitely during brownouts and over voltages. Battery Back-UP Pro 1000: - LCD (Liquid Crystal Display) gives the status of over 20 different utility and battery backup conditions - Automatic Voltage Regulation (AVR) instantly corrects voltages fluctuations so you can work indefinitely through brownouts and overvoltages - 4 “Battery Backup & Surge Protected” Outlets keep a CPU, monitor and other critical devices running when the power goes out or fluctuates outside safe levels. (Includes one power-saving “Controlled” outlet) - 4 “Surge Only” Outlets protect printers, faxes or other equipment without reducing battery capacity. (Includes two power-saving “Controlled” outlets) - Auto Shutdown Software allows management of the Back-UPS from your computer via USB or serial interface - Saves files and shuts down system when battery is low - Records utility power and battery conditions - Allows for customized set up - Data Line Surge Protection guards against surges and spikes traveling over Ethernet or coax cable lines - Push Button Circuit Breaker enables quick recovery from overloads - 3 Yr Warranty, $150,000 Equipment Protection Policy and free technical support via phone or web - Automatic Diagnostic Testing ensures your unit is ready when you need it - Output capacity - 1000 VA / 600 Watts - Output Connections - 8 total NEMA 5-15R outlets: 4 battery & surge (including 1 Master & 1 Controlled) 4 surge protection only (including 2 Controlled outlets) - 6 ft cord with NEMA 5-15 plug - AC Power Surge Protection - all outlets - Unit Dimensions (H x W x D) - 9.8" x 3.9" x 15.0”

The Back-UPS Pro provides abundant battery backup power, so you can work through medium and extended length power outages. It safeguards your equipment against damaging surges and spikes that travel along utility and data lines. And it features automatic voltage regulation (AVR), which instantly adjusts high and low voltages to safe levels, so you can work indefinitely during brownouts and over voltages.
Battery Back-UP Pro 1000:
- LCD (Liquid Crystal Display) gives the status of over 20
different utility and battery backup conditions
- Automatic Voltage Regulation (AVR) instantly corrects
voltages fluctuations so you can work indefinitely through
brownouts and overvoltages
- 4 “Battery Backup & Surge Protected” Outlets keep a
CPU, monitor and other critical devices running when the
power goes out or fluctuates outside safe levels. (Includes
one power-saving “Controlled” outlet)
- 4 “Surge Only” Outlets protect printers, faxes or other
equipment without reducing battery capacity. (Includes two
power-saving “Controlled” outlets)
- Auto Shutdown Software allows management of the
Back-UPS from your computer via USB or serial interface
- Saves files and shuts down system when battery is low
- Records utility power and battery conditions
- Allows for customized set up
- Data Line Surge Protection guards against surges and
spikes traveling over Ethernet or coax cable lines
- Push Button Circuit Breaker enables quick recovery
from overloads
- 3 Yr Warranty, $150,000 Equipment Protection Policy and
free technical support via phone or web
- Automatic Diagnostic Testing ensures your unit is ready
when you need it
- Output capacity - 1000 VA / 600 Watts
- Output Connections - 8 total NEMA 5-15R outlets:
4 battery & surge (including 1 Master & 1 Controlled)
4 surge protection only (including 2 Controlled outlets)
- 6 ft cord with NEMA 5-15 plug
- AC Power Surge Protection - all outlets
- Unit Dimensions (H x W x D) - 9.8" x 3.9" x 15.0”

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BR1000G
Product Name APC Power-Saving Back-UPS Pro 1000
Unlock Full Specs
to access all available technical data

Similar Products

Uniterruptible Power Supply - 1609-D1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - CBI4810A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 7688871 - RS Components, Ltd.
Specs
Technology Line interactive, online
View Details