TelephoneStuff.com MINUTEMAN E 750 VA Rack/Wall/Tower/Extended Run UPS E-750

Description
The MINUTEMAN Enterprise E 750 is a 750VA/450W 120 VAC true sinewave, extended runtime UPS designed for desktop, tower, wall, or 2U high rackmount (19 or 23 inches) configurations. 23 inch rack or wallmount installations require the optional rack and wall kit. Features: - True sinewave Output - Scalable unlimited runtime via external battery packs with independent chargers - Universal design for desktop, tower, rackmount, and wallmount installation (for mounting on a wall, see optional rack/wall kit) - Includes standard 19 inch rack hardware and tower mounting feet (for mounting in a 23 inch rack, see optional rack/wall kit) - Space-saving 16 inches (41 centimeter) depth - Full protection from sags, surges, spikes & blackouts - Voltage regulation incorporating double boost and double buck - Optional SNMP card for remote power management (SNMP or web browser) - Includes MINUTEMAN Sentry Power Management Software CD and communications cable - Fax/modem/data protection slots - Front-access, hot swappable batteries
Description
The MINUTEMAN Enterprise E 750 is a 750VA/450W 120 VAC true sinewave, extended runtime UPS designed for desktop, tower, wall, or 2U high rackmount (19 or 23 inches) configurations. 23 inch rack or wallmount installations require the optional rack and wall kit. Features: - True sinewave Output - Scalable unlimited runtime via external battery packs with independent chargers - Universal design for desktop, tower, rackmount, and wallmount installation (for mounting on a wall, see optional rack/wall kit) - Includes standard 19 inch rack hardware and tower mounting feet (for mounting in a 23 inch rack, see optional rack/wall kit) - Space-saving 16 inches (41 centimeter) depth - Full protection from sags, surges, spikes & blackouts - Voltage regulation incorporating double boost and double buck - Optional SNMP card for remote power management (SNMP or web browser) - Includes MINUTEMAN Sentry Power Management Software CD and communications cable - Fax/modem/data protection slots - Front-access, hot swappable batteries

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN E 750 VA Rack/Wall/Tower/Extended Run UPS - E-750 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN E 750 VA Rack/Wall/Tower/Extended Run UPS
E-750
MINUTEMAN E 750 VA Rack/Wall/Tower/Extended Run UPS E-750
The MINUTEMAN Enterprise E 750 is a 750VA/450W 120 VAC true sinewave, extended runtime UPS designed for desktop, tower, wall, or 2U high rackmount (19 or 23 inches) configurations. 23 inch rack or wallmount installations require the optional rack and wall kit. Features: - True sinewave Output - Scalable unlimited runtime via external battery packs with independent chargers - Universal design for desktop, tower, rackmount, and wallmount installation (for mounting on a wall, see optional rack/wall kit) - Includes standard 19 inch rack hardware and tower mounting feet (for mounting in a 23 inch rack, see optional rack/wall kit) - Space-saving 16 inches (41 centimeter) depth - Full protection from sags, surges, spikes & blackouts - Voltage regulation incorporating double boost and double buck - Optional SNMP card for remote power management (SNMP or web browser) - Includes MINUTEMAN Sentry Power Management Software CD and communications cable - Fax/modem/data protection slots - Front-access, hot swappable batteries

The MINUTEMAN Enterprise E 750 is a 750VA/450W 120 VAC true sinewave, extended runtime UPS designed for desktop, tower, wall, or 2U high rackmount (19 or 23 inches) configurations. 23 inch rack or wallmount installations require the optional rack and wall kit.
Features:
- True sinewave Output
- Scalable unlimited runtime via external battery packs with independent chargers
- Universal design for desktop, tower, rackmount, and wallmount installation (for mounting on a wall, see optional rack/wall kit)
- Includes standard 19 inch rack hardware and tower mounting feet (for mounting in a 23 inch rack, see optional rack/wall kit)
- Space-saving 16 inches (41 centimeter) depth
- Full protection from sags, surges, spikes & blackouts
- Voltage regulation incorporating double boost and double buck
- Optional SNMP card for remote power management (SNMP or web browser)
- Includes MINUTEMAN Sentry Power Management Software CD and communications cable
- Fax/modem/data protection slots
- Front-access, hot swappable batteries

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number E-750
Product Name MINUTEMAN E 750 VA Rack/Wall/Tower/Extended Run UPS
Volt-Amp Rating 0.7500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00405 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Uninterruptible Power Supplies - 2875405 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.1 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details