TelephoneStuff.com Tripp Lite BC Personal Standby UPS System BC-PERS-200

Description
Economical UPS solution for personal use. Provides surge suppression and battery backup for protection through all power conditions. Features: - 200 VA output power rating (125 watts) - Up to 28 min.@ half load and 10 min.@full load typical backup time - 3 protected outlets; 6 ft. cord - Complete surge protection and EMI/RFI noise filtering - 2 diagnostic LEDs indicate AC Present & On Battery - Battery replacement door Typical Applications: Personal computers, home-office workstations, hubs, routers, small-business telephone/voicemail systems, point-of-sale terminals and more.
Description
Economical UPS solution for personal use. Provides surge suppression and battery backup for protection through all power conditions. Features: - 200 VA output power rating (125 watts) - Up to 28 min.@ half load and 10 min.@full load typical backup time - 3 protected outlets; 6 ft. cord - Complete surge protection and EMI/RFI noise filtering - 2 diagnostic LEDs indicate AC Present & On Battery - Battery replacement door Typical Applications: Personal computers, home-office workstations, hubs, routers, small-business telephone/voicemail systems, point-of-sale terminals and more.

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite BC Personal Standby UPS System - BC-PERS-200 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite BC Personal Standby UPS System
BC-PERS-200
Tripp Lite BC Personal Standby UPS System BC-PERS-200
Economical UPS solution for personal use. Provides surge suppression and battery backup for protection through all power conditions. Features: - 200 VA output power rating (125 watts) - Up to 28 min.@ half load and 10 min.@full load typical backup time - 3 protected outlets; 6 ft. cord - Complete surge protection and EMI/RFI noise filtering - 2 diagnostic LEDs indicate AC Present & On Battery - Battery replacement door Typical Applications: Personal computers, home-office workstations, hubs, routers, small-business telephone/voicemail systems, point-of-sale terminals and more.

Economical UPS solution for personal use. Provides surge suppression and battery backup for protection through all power conditions.
Features:
- 200 VA output power rating (125 watts)
- Up to 28 min.@ half load and 10 min.@full load typical backup time
- 3 protected outlets; 6 ft. cord
- Complete surge protection and EMI/RFI noise filtering
- 2 diagnostic LEDs indicate AC Present & On Battery
- Battery replacement door
Typical Applications:
Personal computers, home-office workstations, hubs, routers, small-business telephone/voicemail systems, point-of-sale terminals and more.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BC-PERS-200
Product Name Tripp Lite BC Personal Standby UPS System
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10326 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 1880195 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 390W Deluxe PS - 1609-D600N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details