TelephoneStuff.com APC APC Back-UPS Pro Series BP1400

Description
1400VA Uninterruptable Power Supply offers premium power protection with dedicated outlets for computer, monitor and all peripherals such as laser printers, zip drives, scanners, fax machines, and with fax/modem/network/da taline protection. You eliminate the threat of power problems by plugging your entire system into a Back-UPS Pro. Features: - For multiple systems, LAN hubs, and small telecom equipment - 3 UPS receptacles and 3 surge only receptacles - RJ11/45 protection, DB9 serial port - Transfer time: 2-4 milliseconds - Capacity: 1400VA, 950W - Alarms and LED's: On line, on battery, 5UPS overload, replacement battery;58 lbs. - Automatic unattended shutdown - Batteries: Twp 12V, 17AH
Description
1400VA Uninterruptable Power Supply offers premium power protection with dedicated outlets for computer, monitor and all peripherals such as laser printers, zip drives, scanners, fax machines, and with fax/modem/network/da taline protection. You eliminate the threat of power problems by plugging your entire system into a Back-UPS Pro. Features: - For multiple systems, LAN hubs, and small telecom equipment - 3 UPS receptacles and 3 surge only receptacles - RJ11/45 protection, DB9 serial port - Transfer time: 2-4 milliseconds - Capacity: 1400VA, 950W - Alarms and LED's: On line, on battery, 5UPS overload, replacement battery;58 lbs. - Automatic unattended shutdown - Batteries: Twp 12V, 17AH

Suppliers

Company
Product
Description
Supplier Links
APC APC Back-UPS Pro Series - BP1400 - TelephoneStuff.com
Huntington Beach, CA, USA
APC APC Back-UPS Pro Series
BP1400
APC APC Back-UPS Pro Series BP1400
1400VA Uninterruptable Power Supply offers premium power protection with dedicated outlets for computer, monitor and all peripherals such as laser printers, zip drives, scanners, fax machines, and with fax/modem/network/da taline protection. You eliminate the threat of power problems by plugging your entire system into a Back-UPS Pro. Features: - For multiple systems, LAN hubs, and small telecom equipment - 3 UPS receptacles and 3 surge only receptacles - RJ11/45 protection, DB9 serial port - Transfer time: 2-4 milliseconds - Capacity: 1400VA, 950W - Alarms and LED's: On line, on battery, 5UPS overload, replacement battery;58 lbs. - Automatic unattended shutdown - Batteries: Twp 12V, 17AH

1400VA Uninterruptable Power Supply offers premium power protection with dedicated outlets for computer, monitor and all peripherals such as laser printers, zip drives, scanners, fax machines, and with fax/modem/network/dataline protection. You eliminate the threat of power problems by plugging your entire system into a Back-UPS Pro.
Features:
- For multiple systems, LAN hubs, and small telecom equipment
- 3 UPS receptacles and 3 surge only receptacles
- RJ11/45 protection, DB9 serial port
- Transfer time: 2-4 milliseconds
- Capacity: 1400VA, 950W
- Alarms and LED's: On line, on battery, 5UPS overload, replacement battery;58 lbs.
- Automatic unattended shutdown
- Batteries: Twp 12V, 17AH

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BP1400
Product Name APC APC Back-UPS Pro Series
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10088 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 7894073 - RS Components, Ltd.
Specs
Technology Battery charger
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D1500E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details