TelephoneStuff.com Leviton VRM On-Line UPS Series - Rack Mount U3000-VRM

Description
3000VA, (4) 1-15 Outlets LEV-UPS ON-LINE Series, Pure Sine Wave, Rack Mount, W/ Slot for SNMP card, "VANGUARD", Computer. Features: - Models available from 700VA to 3000 VA (3 kVA) - Utilizes On-Line, Double Conversion technology with zero transfer time ( - Robust, “Always On” design for high availability environments - Selectable output voltage: 100V, 110V, 115V, 120V or 127V - Power Factor Correction for more power-efficient operation - Provides true sine-wave output at less than 3% THD - Lev-CON™ line interactive voltage regulation compensates for minor power sags and swells without transferring to battery - High Efficiency Mode allows machine to run in standby mode, reducing power consumption - Advanced Battery Management (ABM) extends battery life by up to 50% - Optional Extended Battery Packs provide additional back up time - Included UPSMON software provides monitoring and control capability - Cold start capability allows users to power up the load directly from the UPS without the presence of utility power - Energy-saving sleep mode - Protects against surge, overloads, and short-circuits - User-replaceable, sealed, maintenance-free lead acid batteries - Includes interface for Emergency Power Off (EPO)
Description
3000VA, (4) 1-15 Outlets LEV-UPS ON-LINE Series, Pure Sine Wave, Rack Mount, W/ Slot for SNMP card, "VANGUARD", Computer. Features: - Models available from 700VA to 3000 VA (3 kVA) - Utilizes On-Line, Double Conversion technology with zero transfer time ( - Robust, “Always On” design for high availability environments - Selectable output voltage: 100V, 110V, 115V, 120V or 127V - Power Factor Correction for more power-efficient operation - Provides true sine-wave output at less than 3% THD - Lev-CON™ line interactive voltage regulation compensates for minor power sags and swells without transferring to battery - High Efficiency Mode allows machine to run in standby mode, reducing power consumption - Advanced Battery Management (ABM) extends battery life by up to 50% - Optional Extended Battery Packs provide additional back up time - Included UPSMON software provides monitoring and control capability - Cold start capability allows users to power up the load directly from the UPS without the presence of utility power - Energy-saving sleep mode - Protects against surge, overloads, and short-circuits - User-replaceable, sealed, maintenance-free lead acid batteries - Includes interface for Emergency Power Off (EPO)

Suppliers

Company
Product
Description
Supplier Links
Leviton VRM On-Line UPS Series - Rack Mount - U3000-VRM - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton VRM On-Line UPS Series - Rack Mount
U3000-VRM
Leviton VRM On-Line UPS Series - Rack Mount U3000-VRM
3000VA, (4) 1-15 Outlets LEV-UPS ON-LINE Series, Pure Sine Wave, Rack Mount, W/ Slot for SNMP card, "VANGUARD", Computer. Features: - Models available from 700VA to 3000 VA (3 kVA) - Utilizes On-Line, Double Conversion technology with zero transfer time ( - Robust, “Always On” design for high availability environments - Selectable output voltage: 100V, 110V, 115V, 120V or 127V - Power Factor Correction for more power-efficient operation - Provides true sine-wave output at less than 3% THD - Lev-CON™ line interactive voltage regulation compensates for minor power sags and swells without transferring to battery - High Efficiency Mode allows machine to run in standby mode, reducing power consumption - Advanced Battery Management (ABM) extends battery life by up to 50% - Optional Extended Battery Packs provide additional back up time - Included UPSMON software provides monitoring and control capability - Cold start capability allows users to power up the load directly from the UPS without the presence of utility power - Energy-saving sleep mode - Protects against surge, overloads, and short-circuits - User-replaceable, sealed, maintenance-free lead acid batteries - Includes interface for Emergency Power Off (EPO)

3000VA, (4) 1-15 Outlets LEV-UPS ON-LINE Series, Pure Sine Wave, Rack Mount, W/ Slot for SNMP card, "VANGUARD", Computer.
Features:
- Models available from 700VA to 3000 VA (3 kVA)
- Utilizes On-Line, Double Conversion technology with
zero transfer time (
- Robust, “Always On” design for high availability environments
- Selectable output voltage: 100V, 110V, 115V, 120V or 127V
- Power Factor Correction for more power-efficient operation
- Provides true sine-wave output at less than 3% THD
- Lev-CON™ line interactive voltage regulation compensates for
minor power sags and swells without transferring to battery
- High Efficiency Mode allows machine to run in standby
mode, reducing power consumption
- Advanced Battery Management (ABM) extends battery life
by up to 50%
- Optional Extended Battery Packs provide additional back up time
- Included UPSMON software provides monitoring and
control capability
- Cold start capability allows users to power up the load directly
from the UPS without the presence of utility power
- Energy-saving sleep mode
- Protects against surge, overloads, and short-circuits
- User-replaceable, sealed, maintenance-free lead acid batteries
- Includes interface for Emergency Power Off (EPO)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number U3000-VRM
Product Name Leviton VRM On-Line UPS Series - Rack Mount
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10087 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Uninterruptible Power Supplies - 1880185 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details