TelephoneStuff.com Tripp Lite SmartPro Rack/Tower UPS System SMART1500RMXL2UA

Description
SMART1500RMXL2Ua 1500VA / 1.5kVA line interactive, extended-run 2U rack / tower UPS. UPS System Features: - SMART 1500RMXL2Ua line interactive UPS offers voltage regulation and battery support, plus complete AC surge suppression - Supports 2U rackmount and upright tower applications - Full time sine wave output offer guaranteed compatibility with all equipment types - Supports a max load of 1500VA for 7.5 minutes and a half load of 750VA for 21 minutes - Expandable runtime with BP36V15-2U (limit 1) or with multiple BP36V42-3U rack/tower external battery packs - Maintains regulated 120V nominal output during brownouts and overvoltages from 75 to 147V - 1500VA / 1000 watt power handling capability supports a variety of sensitive electronic loads - Includes 8 UPS supported outlets arranged in 3 individually controllable load banks - Built in USB and DB9 serial ports support remote monitoring of UPS and site power conditions - Built in accessory slot supports SNMP with optional SNMPWEBCARD adapter - Emergency Power Off (EPO) interface with cable - Multi-function audible alarms and set of 5 front panel LEDs - Network-grade AC surge suppression
Description
SMART1500RMXL2Ua 1500VA / 1.5kVA line interactive, extended-run 2U rack / tower UPS. UPS System Features: - SMART 1500RMXL2Ua line interactive UPS offers voltage regulation and battery support, plus complete AC surge suppression - Supports 2U rackmount and upright tower applications - Full time sine wave output offer guaranteed compatibility with all equipment types - Supports a max load of 1500VA for 7.5 minutes and a half load of 750VA for 21 minutes - Expandable runtime with BP36V15-2U (limit 1) or with multiple BP36V42-3U rack/tower external battery packs - Maintains regulated 120V nominal output during brownouts and overvoltages from 75 to 147V - 1500VA / 1000 watt power handling capability supports a variety of sensitive electronic loads - Includes 8 UPS supported outlets arranged in 3 individually controllable load banks - Built in USB and DB9 serial ports support remote monitoring of UPS and site power conditions - Built in accessory slot supports SNMP with optional SNMPWEBCARD adapter - Emergency Power Off (EPO) interface with cable - Multi-function audible alarms and set of 5 front panel LEDs - Network-grade AC surge suppression

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartPro Rack/Tower UPS System - SMART1500RMXL2UA - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartPro Rack/Tower UPS System
SMART1500RMXL2UA
Tripp Lite SmartPro Rack/Tower UPS System SMART1500RMXL2UA
SMART1500RMXL2Ua 1500VA / 1.5kVA line interactive, extended-run 2U rack / tower UPS. UPS System Features: - SMART 1500RMXL2Ua line interactive UPS offers voltage regulation and battery support, plus complete AC surge suppression - Supports 2U rackmount and upright tower applications - Full time sine wave output offer guaranteed compatibility with all equipment types - Supports a max load of 1500VA for 7.5 minutes and a half load of 750VA for 21 minutes - Expandable runtime with BP36V15-2U (limit 1) or with multiple BP36V42-3U rack/tower external battery packs - Maintains regulated 120V nominal output during brownouts and overvoltages from 75 to 147V - 1500VA / 1000 watt power handling capability supports a variety of sensitive electronic loads - Includes 8 UPS supported outlets arranged in 3 individually controllable load banks - Built in USB and DB9 serial ports support remote monitoring of UPS and site power conditions - Built in accessory slot supports SNMP with optional SNMPWEBCARD adapter - Emergency Power Off (EPO) interface with cable - Multi-function audible alarms and set of 5 front panel LEDs - Network-grade AC surge suppression

SMART1500RMXL2Ua 1500VA / 1.5kVA line interactive, extended-run 2U rack / tower UPS.
UPS System Features:
- SMART 1500RMXL2Ua line interactive UPS offers voltage regulation and battery support, plus complete AC surge suppression
- Supports 2U rackmount and upright tower applications
- Full time sine wave output offer guaranteed compatibility with all equipment types
- Supports a max load of 1500VA for 7.5 minutes and a half load of 750VA for 21 minutes
- Expandable runtime with BP36V15-2U (limit 1) or with multiple BP36V42-3U rack/tower external battery packs
- Maintains regulated 120V nominal output during brownouts and overvoltages from 75 to 147V
- 1500VA / 1000 watt power handling capability supports a variety of sensitive electronic loads
- Includes 8 UPS supported outlets arranged in 3 individually controllable load banks
- Built in USB and DB9 serial ports support remote monitoring of UPS and site power conditions
- Built in accessory slot supports SNMP with optional SNMPWEBCARD adapter
- Emergency Power Off (EPO) interface with cable
- Multi-function audible alarms and set of 5 front panel LEDs
- Network-grade AC surge suppression

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART1500RMXL2UA
Product Name Tripp Lite SmartPro Rack/Tower UPS System
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details