TelephoneStuff.com Tripp Lite Smart 1400 Slim Rack Mount Intelligent Network.. SMART1400RM2U

Description
The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer and provides power condition reporting and enables Automatic Unattended System Shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment. Features - 1400VA - 940 watts - 120V output - 1 customized load management receptacle - 8 - 15 Amp AC receptacles (5-15R) - 10' Power cord - Backup time: 30 min. at 1/2 load, 12 min. at full load - External battery capability - Uses BP48V24-2U(24 amp-hour) or BP48V60RT-3U(60 amp-hour) battery pack for extended runtime - 1 "SMART" RS-232 (DB9) port - 1 USB (B) port - Rack/Tower mountable - Rack space - 2U
Description
The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer and provides power condition reporting and enables Automatic Unattended System Shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment. Features - 1400VA - 940 watts - 120V output - 1 customized load management receptacle - 8 - 15 Amp AC receptacles (5-15R) - 10' Power cord - Backup time: 30 min. at 1/2 load, 12 min. at full load - External battery capability - Uses BP48V24-2U(24 amp-hour) or BP48V60RT-3U(60 amp-hour) battery pack for extended runtime - 1 "SMART" RS-232 (DB9) port - 1 USB (B) port - Rack/Tower mountable - Rack space - 2U

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 1400 Slim Rack Mount Intelligent Network.. - SMART1400RM2U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 1400 Slim Rack Mount Intelligent Network..
SMART1400RM2U
Tripp Lite Smart 1400 Slim Rack Mount Intelligent Network.. SMART1400RM2U
The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer and provides power condition reporting and enables Automatic Unattended System Shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment. Features - 1400VA - 940 watts - 120V output - 1 customized load management receptacle - 8 - 15 Amp AC receptacles (5-15R) - 10' Power cord - Backup time: 30 min. at 1/2 load, 12 min. at full load - External battery capability - Uses BP48V24-2U(24 amp-hour) or BP48V60RT-3U(60 amp-hour) battery pack for extended runtime - 1 "SMART" RS-232 (DB9) port - 1 USB (B) port - Rack/Tower mountable - Rack space - 2U

The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer and provides power condition reporting and enables Automatic Unattended System Shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment.
Features
- 1400VA
- 940 watts
- 120V output
- 1 customized load management receptacle
- 8 - 15 Amp AC receptacles (5-15R)
- 10' Power cord
- Backup time: 30 min. at 1/2 load, 12 min. at full load
- External battery capability
- Uses BP48V24-2U(24 amp-hour) or BP48V60RT-3U(60 amp-hour) battery pack for extended runtime
- 1 "SMART" RS-232 (DB9) port
- 1 USB (B) port
- Rack/Tower mountable
- Rack space - 2U

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART1400RM2U
Product Name Tripp Lite Smart 1400 Slim Rack Mount Intelligent Network..
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2877222 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.8000 kVA
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details