TelephoneStuff.com APC Smart-UPS 700 RM 2U SU700RM2U

Description
Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. Features - Lead-acid battery - Sinewave - Leakproof
Description
Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. Features - Lead-acid battery - Sinewave - Leakproof

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 700 RM 2U - SU700RM2U - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS 700 RM 2U
SU700RM2U
APC Smart-UPS 700 RM 2U SU700RM2U
Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not. Features - Lead-acid battery - Sinewave - Leakproof

Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network operating system before the battery is fully discharged, whether you're there or not.
Features
- Lead-acid battery
- Sinewave
- Leakproof

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU700RM2U
Product Name APC Smart-UPS 700 RM 2U
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00135 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Uninterruptible Power Supplies - 7140161 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details