TelephoneStuff.com APC Back-UPS RS 800VA BR800

Description
Back-UPS RS 800VA is a high performance desktop battery backup that features maximum protection in a versatile design that can be placed on the floor or on a shelf. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections. Battery Back-UPS Features: - Output Power Capacity and Maximum Configurable Power: 540 Watts / 800 VA - For heavily configured systems windows NT/95 workstations - Up to six battery backup outlets with automatic voltage regulation (AVR) enable you to work through even the most frequent brownouts and power sags, keeping 75/90/110 minutes of battery power for when you need it most - 4 UPS receptacles and 3 surge only receptacles - Phone or network surge protection - Nominal Output Voltage: 120V - USB interface port - Transfer time: 6-8 milliseconds
Description
Back-UPS RS 800VA is a high performance desktop battery backup that features maximum protection in a versatile design that can be placed on the floor or on a shelf. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections. Battery Back-UPS Features: - Output Power Capacity and Maximum Configurable Power: 540 Watts / 800 VA - For heavily configured systems windows NT/95 workstations - Up to six battery backup outlets with automatic voltage regulation (AVR) enable you to work through even the most frequent brownouts and power sags, keeping 75/90/110 minutes of battery power for when you need it most - 4 UPS receptacles and 3 surge only receptacles - Phone or network surge protection - Nominal Output Voltage: 120V - USB interface port - Transfer time: 6-8 milliseconds

Suppliers

Company
Product
Description
Supplier Links
APC Back-UPS RS 800VA - BR800 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Back-UPS RS 800VA
BR800
APC Back-UPS RS 800VA BR800
Back-UPS RS 800VA is a high performance desktop battery backup that features maximum protection in a versatile design that can be placed on the floor or on a shelf. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections. Battery Back-UPS Features: - Output Power Capacity and Maximum Configurable Power: 540 Watts / 800 VA - For heavily configured systems windows NT/95 workstations - Up to six battery backup outlets with automatic voltage regulation (AVR) enable you to work through even the most frequent brownouts and power sags, keeping 75/90/110 minutes of battery power for when you need it most - 4 UPS receptacles and 3 surge only receptacles - Phone or network surge protection - Nominal Output Voltage: 120V - USB interface port - Transfer time: 6-8 milliseconds

Back-UPS RS 800VA is a high performance desktop battery backup that features maximum protection in a versatile design that can be placed on the floor or on a shelf. Both Ethernet 10/100BaseT and telephone data line surge protection safeguards against surges entering via network connections.
Battery Back-UPS Features:
- Output Power Capacity and Maximum Configurable Power: 540 Watts / 800 VA
- For heavily configured systems windows NT/95 workstations
- Up to six battery backup outlets with automatic voltage regulation (AVR) enable you to work through even the most frequent brownouts and power sags, keeping 75/90/110 minutes of battery power for when you need it most
- 4 UPS receptacles and 3 surge only receptacles
- Phone or network surge protection
- Nominal Output Voltage: 120V
- USB interface port
- Transfer time: 6-8 milliseconds

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BR800
Product Name APC Back-UPS RS 800VA
Volt-Amp Rating 0.8000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 1920-1191-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.0720 kwatts
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2355106 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.4000 kVA
View Details