TelephoneStuff.com APC Smart-UPS 2200VA UPS APC-SU2200NET

Description
APC Smart-UPS protects your data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors for space constrained business critical applications. Features - Line-interactive - Sine-wave output - Automatic self test - Audible alarms
Description
APC Smart-UPS protects your data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors for space constrained business critical applications. Features - Line-interactive - Sine-wave output - Automatic self test - Audible alarms

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 2200VA UPS - APC-SU2200NET - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS 2200VA UPS
APC-SU2200NET
APC Smart-UPS 2200VA UPS APC-SU2200NET
APC Smart-UPS protects your data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors for space constrained business critical applications. Features - Line-interactive - Sine-wave output - Automatic self test - Audible alarms

APC Smart-UPS protects your data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors for space constrained business critical applications.
Features
- Line-interactive
- Sine-wave output
- Automatic self test
- Audible alarms

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number APC-SU2200NET
Product Name APC Smart-UPS 2200VA UPS
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply - 1609-D1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - AC-C-TEC2420-8 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details