TelephoneStuff.com APC Smart-UPS RT 3000VA 208V with 208V-120V Step-Down.. SURT3000XLT-1TF3

Description
Smart-UPS RT 3000VA 208V with 208V-120V Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications. Features: - Double conversion on-line topology - protects your data by supplying reliable, network-grade power - An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems - 3000VA/ 2100W - Input 208V/ output 120V, 208V - Interface port DB-25 RS-232 - Smart-Slot - Extended runtime model - Unit convertible to rack mount 6 U height
Description
Smart-UPS RT 3000VA 208V with 208V-120V Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications. Features: - Double conversion on-line topology - protects your data by supplying reliable, network-grade power - An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems - 3000VA/ 2100W - Input 208V/ output 120V, 208V - Interface port DB-25 RS-232 - Smart-Slot - Extended runtime model - Unit convertible to rack mount 6 U height

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS RT 3000VA 208V with 208V-120V Step-Down.. - SURT3000XLT-1TF3 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS RT 3000VA 208V with 208V-120V Step-Down..
SURT3000XLT-1TF3
APC Smart-UPS RT 3000VA 208V with 208V-120V Step-Down.. SURT3000XLT-1TF3
Smart-UPS RT 3000VA 208V with 208V-120V Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications. Features: - Double conversion on-line topology - protects your data by supplying reliable, network-grade power - An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems - 3000VA/ 2100W - Input 208V/ output 120V, 208V - Interface port DB-25 RS-232 - Smart-Slot - Extended runtime model - Unit convertible to rack mount 6 U height

Smart-UPS RT 3000VA 208V with 208V-120V Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications.
Features:
- Double conversion on-line topology
- protects your data by supplying reliable, network-grade power
- An unlimited number of matching battery packs can be added to comply with aggressive runtime demands of "always on" business-critical systems
- 3000VA/ 2100W
- Input 208V/ output 120V, 208V
- Interface port DB-25 RS-232
- Smart-Slot
- Extended runtime model
- Unit convertible to rack mount 6 U height

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SURT3000XLT-1TF3
Product Name APC Smart-UPS RT 3000VA 208V with 208V-120V Step-Down..
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10397 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 0.5000 kVA
View Details
Uninterruptible Power Supplies - 8695007 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D1500E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details