TelephoneStuff.com APC Symmetra LX 4kVA Power Module, 200/208V SYPM4KP

Description
Symmetra Power Module, 3200 Watts / 4000 VA, Input 200V, 208V / Output 100V, 120V, 200V, 208V. Features: - Configurable for 120/208 or 120/240 output voltage - Output Voltage Distortion - Less than 5% at full load - Output Frequency (sync to mains) 47 - 63 Hz - Crest Factor up to 5 : 1 - Output Connections - (1) Hard Wire 4-wire (2PH + N +G - Input voltage range for main operations - 155 - 276V - Nominal Input Voltage - 200V,208V - Dimensions - 5.90" H x 9.84" W x 22.23" D - RoHS Compliant
Description
Symmetra Power Module, 3200 Watts / 4000 VA, Input 200V, 208V / Output 100V, 120V, 200V, 208V. Features: - Configurable for 120/208 or 120/240 output voltage - Output Voltage Distortion - Less than 5% at full load - Output Frequency (sync to mains) 47 - 63 Hz - Crest Factor up to 5 : 1 - Output Connections - (1) Hard Wire 4-wire (2PH + N +G - Input voltage range for main operations - 155 - 276V - Nominal Input Voltage - 200V,208V - Dimensions - 5.90" H x 9.84" W x 22.23" D - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
APC Symmetra LX 4kVA Power Module, 200/208V - SYPM4KP - TelephoneStuff.com
Huntington Beach, CA, USA
APC Symmetra LX 4kVA Power Module, 200/208V
SYPM4KP
APC Symmetra LX 4kVA Power Module, 200/208V SYPM4KP
Symmetra Power Module, 3200 Watts / 4000 VA, Input 200V, 208V / Output 100V, 120V, 200V, 208V. Features: - Configurable for 120/208 or 120/240 output voltage - Output Voltage Distortion - Less than 5% at full load - Output Frequency (sync to mains) 47 - 63 Hz - Crest Factor up to 5 : 1 - Output Connections - (1) Hard Wire 4-wire (2PH + N +G - Input voltage range for main operations - 155 - 276V - Nominal Input Voltage - 200V,208V - Dimensions - 5.90" H x 9.84" W x 22.23" D - RoHS Compliant

Symmetra Power Module, 3200 Watts / 4000 VA, Input 200V, 208V / Output 100V, 120V, 200V, 208V.
Features:
- Configurable for 120/208 or 120/240 output voltage
- Output Voltage Distortion - Less than 5% at full load
- Output Frequency (sync to mains) 47 - 63 Hz
- Crest Factor up to 5 : 1
- Output Connections - (1) Hard Wire 4-wire (2PH + N +G
- Input voltage range for main operations - 155 - 276V
- Nominal Input Voltage - 200V,208V
- Dimensions - 5.90" H x 9.84" W x 22.23" D
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SYPM4KP
Product Name APC Symmetra LX 4kVA Power Module, 200/208V
Volt-Amp Rating 4 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10622 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details