TelephoneStuff.com APC Smart-UPS XL 2200VA Tower/Rack Convertible SUA2200XL

Description
Smart-UPS XL 2200VA Tower/Rack Convertible protects the initial investment in the UPS when migrating from tower to rack-mount environment. Tower/Rack Convertible Features: - Boost and Trim Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery - Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging - Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances - Temperature-compensa ted battery charging: Prolongs battery life by regulating the charge voltage according to battery temperature - Automatic restart of loads after UPS shutdown - Automatically starts up the connected equipment upon the return of utility power - Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced. - Cold-start capable: Provides temporary battery power when the utility power is out - Disconnected battery notification: Warns when a battery is not available to provide backup power - Network manageable: Provides remote management of the UPS over the network - Audible alarms: Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition - LED status indicators: Quickly understand unit and power status with visual indicators - Serial Connectivity: Provides management of the UPS via a serial port - USB connectivity: Provides management of the UPS via a USB port (not available on all models) Technical Specifications - Output Power Capacity: 1850 Watts / 2200 VA - Max Configurable Power: 1980 Watts / 2200 VA - Nominal Output Voltage: 120V - Efficiency at Full Load: 95% - Output Voltage Distortion: Less than 5% at full load - Output Frequency (sync to mains): 47 - 53 Hz for 50 Hz nominal,57 - 63 Hz for 60 Hz nominal - Crest Factor: up to 5 : 1 - Waveform Type: Sine wave - Output Connections: (9) NEMA 5-15R, (2) NEMA 5-20R - Nominal Input Voltage: 120V - Input Frequency: 50/60 Hz +/- 3 Hz (auto sensing) - Input Connections: NEMA 5-20P - Cord Length: 8 feet - Input voltage range for main operations: 82 - 144V - Input voltage adjustable range for mains operation: 75 - 154V - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Typical recharge time: 3 hours - Surge energy rating: 480 Joules - Dimensions: 17.5" H x 8.7" W x 19.5 - Regulatory Approvals: CSA,FCC Part 15 Class A,UL 1778 - Package Contains: - (1) Tower
Description
Smart-UPS XL 2200VA Tower/Rack Convertible protects the initial investment in the UPS when migrating from tower to rack-mount environment. Tower/Rack Convertible Features: - Boost and Trim Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery - Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging - Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances - Temperature-compensa ted battery charging: Prolongs battery life by regulating the charge voltage according to battery temperature - Automatic restart of loads after UPS shutdown - Automatically starts up the connected equipment upon the return of utility power - Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced. - Cold-start capable: Provides temporary battery power when the utility power is out - Disconnected battery notification: Warns when a battery is not available to provide backup power - Network manageable: Provides remote management of the UPS over the network - Audible alarms: Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition - LED status indicators: Quickly understand unit and power status with visual indicators - Serial Connectivity: Provides management of the UPS via a serial port - USB connectivity: Provides management of the UPS via a USB port (not available on all models) Technical Specifications - Output Power Capacity: 1850 Watts / 2200 VA - Max Configurable Power: 1980 Watts / 2200 VA - Nominal Output Voltage: 120V - Efficiency at Full Load: 95% - Output Voltage Distortion: Less than 5% at full load - Output Frequency (sync to mains): 47 - 53 Hz for 50 Hz nominal,57 - 63 Hz for 60 Hz nominal - Crest Factor: up to 5 : 1 - Waveform Type: Sine wave - Output Connections: (9) NEMA 5-15R, (2) NEMA 5-20R - Nominal Input Voltage: 120V - Input Frequency: 50/60 Hz +/- 3 Hz (auto sensing) - Input Connections: NEMA 5-20P - Cord Length: 8 feet - Input voltage range for main operations: 82 - 144V - Input voltage adjustable range for mains operation: 75 - 154V - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Typical recharge time: 3 hours - Surge energy rating: 480 Joules - Dimensions: 17.5" H x 8.7" W x 19.5 - Regulatory Approvals: CSA,FCC Part 15 Class A,UL 1778 - Package Contains: - (1) Tower

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS XL 2200VA Tower/Rack Convertible - SUA2200XL - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS XL 2200VA Tower/Rack Convertible
SUA2200XL
APC Smart-UPS XL 2200VA Tower/Rack Convertible SUA2200XL
Smart-UPS XL 2200VA Tower/Rack Convertible protects the initial investment in the UPS when migrating from tower to rack-mount environment. Tower/Rack Convertible Features: - Boost and Trim Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery - Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging - Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances - Temperature-compensa ted battery charging: Prolongs battery life by regulating the charge voltage according to battery temperature - Automatic restart of loads after UPS shutdown - Automatically starts up the connected equipment upon the return of utility power - Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced. - Cold-start capable: Provides temporary battery power when the utility power is out - Disconnected battery notification: Warns when a battery is not available to provide backup power - Network manageable: Provides remote management of the UPS over the network - Audible alarms: Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition - LED status indicators: Quickly understand unit and power status with visual indicators - Serial Connectivity: Provides management of the UPS via a serial port - USB connectivity: Provides management of the UPS via a USB port (not available on all models) Technical Specifications - Output Power Capacity: 1850 Watts / 2200 VA - Max Configurable Power: 1980 Watts / 2200 VA - Nominal Output Voltage: 120V - Efficiency at Full Load: 95% - Output Voltage Distortion: Less than 5% at full load - Output Frequency (sync to mains): 47 - 53 Hz for 50 Hz nominal,57 - 63 Hz for 60 Hz nominal - Crest Factor: up to 5 : 1 - Waveform Type: Sine wave - Output Connections: (9) NEMA 5-15R, (2) NEMA 5-20R - Nominal Input Voltage: 120V - Input Frequency: 50/60 Hz +/- 3 Hz (auto sensing) - Input Connections: NEMA 5-20P - Cord Length: 8 feet - Input voltage range for main operations: 82 - 144V - Input voltage adjustable range for mains operation: 75 - 154V - Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Typical recharge time: 3 hours - Surge energy rating: 480 Joules - Dimensions: 17.5" H x 8.7" W x 19.5 - Regulatory Approvals: CSA,FCC Part 15 Class A,UL 1778 - Package Contains: - (1) Tower

Smart-UPS XL 2200VA Tower/Rack Convertible protects the initial investment in the UPS when migrating from tower to rack-mount environment.
Tower/Rack Convertible Features:
- Boost and Trim Automatic Voltage Regulation (AVR):
Gives higher application availability by correcting low and high voltage conditions without using the battery
- Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging
- Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances
- Temperature-compensated battery charging: Prolongs battery life by regulating the charge voltage according to battery temperature
- Automatic restart of loads after UPS shutdown
- Automatically starts up the connected equipment upon the return of utility power
- Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced.
- Cold-start capable: Provides temporary battery power when the utility power is out
- Disconnected battery notification: Warns when a battery is not available to provide backup power
- Network manageable: Provides remote management of the UPS over the network
- Audible alarms: Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition
- LED status indicators:
Quickly understand unit and power status with visual indicators
- Serial Connectivity: Provides management of the UPS via a serial port
- USB connectivity: Provides management of the UPS via a USB port (not available on all models)
Technical Specifications
- Output Power Capacity: 1850 Watts / 2200 VA
- Max Configurable Power: 1980 Watts / 2200 VA
- Nominal Output Voltage: 120V
- Efficiency at Full Load: 95%
- Output Voltage Distortion: Less than 5% at full load
- Output Frequency (sync to mains): 47 - 53 Hz for 50 Hz nominal,57 - 63 Hz for 60 Hz nominal
- Crest Factor: up to 5 : 1
- Waveform Type: Sine wave
- Output Connections: (9) NEMA 5-15R, (2) NEMA 5-20R
- Nominal Input Voltage: 120V
- Input Frequency: 50/60 Hz +/- 3 Hz (auto sensing)
- Input Connections: NEMA 5-20P
- Cord Length: 8 feet
- Input voltage range for main operations: 82 - 144V
- Input voltage adjustable range for mains operation: 75 - 154V
- Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
- Typical recharge time: 3 hours
- Surge energy rating: 480 Joules
- Dimensions: 17.5" H x 8.7" W x 19.5
- Regulatory Approvals: CSA,FCC Part 15 Class A,UL 1778
- Package Contains:
- (1) Tower

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA2200XL
Product Name APC Smart-UPS XL 2200VA Tower/Rack Convertible
Volt-Amp Rating 2.2 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2877923 - RS Components, Ltd.
Specs
Volt-Amp Rating 1.5 kVA
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details