TelephoneStuff.com Tripp Lite Smart 1050VA UPS System SMART1050

Description
Smart 1050VA UPS System protects servers, networking accessories, and telecommunications equipment from blackouts, voltage fluctuations, and transient surges. Internal batteries offer 23 minutes half load runtime and 8 minutes at full load during power failures. UPS System Features: - 1050VA / 705 Watt power handling capability - Built-in voltage regulation and battery support - Automatic Voltage Regulation (AVR) circuits with two boost and one voltage reduction level - 6 NEMA 5-15R outlets - 1 USB communications port for remote monitoring of UPS status and site power conditions - Safe unattended shutdown without data loss during extended power failures - Messaging of UPS and line power status (on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity) - Timed inverter shutoff after unattended shutdown, self-test, and 10 second reboot of connected equipment - PowerAlert UPS monitoring and unattended shutdown software with complete cabling included - 5 LEDs and multi-function audible alarms present system status - Hot-swappable / user replaceable batteries - Cold start capability enables UPS turn-on in battery mode during blackout conditions - UL (USA), cUL (Canada), NOM (Mexico), FCC Class B Listed - $50,000 Ultimate Lifetime Insurance
Description
Smart 1050VA UPS System protects servers, networking accessories, and telecommunications equipment from blackouts, voltage fluctuations, and transient surges. Internal batteries offer 23 minutes half load runtime and 8 minutes at full load during power failures. UPS System Features: - 1050VA / 705 Watt power handling capability - Built-in voltage regulation and battery support - Automatic Voltage Regulation (AVR) circuits with two boost and one voltage reduction level - 6 NEMA 5-15R outlets - 1 USB communications port for remote monitoring of UPS status and site power conditions - Safe unattended shutdown without data loss during extended power failures - Messaging of UPS and line power status (on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity) - Timed inverter shutoff after unattended shutdown, self-test, and 10 second reboot of connected equipment - PowerAlert UPS monitoring and unattended shutdown software with complete cabling included - 5 LEDs and multi-function audible alarms present system status - Hot-swappable / user replaceable batteries - Cold start capability enables UPS turn-on in battery mode during blackout conditions - UL (USA), cUL (Canada), NOM (Mexico), FCC Class B Listed - $50,000 Ultimate Lifetime Insurance

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 1050VA UPS System - SMART1050 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 1050VA UPS System
SMART1050
Tripp Lite Smart 1050VA UPS System SMART1050
Smart 1050VA UPS System protects servers, networking accessories, and telecommunications equipment from blackouts, voltage fluctuations, and transient surges. Internal batteries offer 23 minutes half load runtime and 8 minutes at full load during power failures. UPS System Features: - 1050VA / 705 Watt power handling capability - Built-in voltage regulation and battery support - Automatic Voltage Regulation (AVR) circuits with two boost and one voltage reduction level - 6 NEMA 5-15R outlets - 1 USB communications port for remote monitoring of UPS status and site power conditions - Safe unattended shutdown without data loss during extended power failures - Messaging of UPS and line power status (on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity) - Timed inverter shutoff after unattended shutdown, self-test, and 10 second reboot of connected equipment - PowerAlert UPS monitoring and unattended shutdown software with complete cabling included - 5 LEDs and multi-function audible alarms present system status - Hot-swappable / user replaceable batteries - Cold start capability enables UPS turn-on in battery mode during blackout conditions - UL (USA), cUL (Canada), NOM (Mexico), FCC Class B Listed - $50,000 Ultimate Lifetime Insurance

Smart 1050VA UPS System protects servers, networking accessories, and telecommunications equipment from blackouts, voltage fluctuations, and transient surges. Internal batteries offer 23 minutes half load runtime and 8 minutes at full load during power failures.
UPS System Features:
- 1050VA / 705 Watt power handling capability
- Built-in voltage regulation and battery support
- Automatic Voltage Regulation (AVR) circuits with two boost and one voltage reduction level
- 6 NEMA 5-15R outlets
- 1 USB communications port for remote monitoring of UPS status and site power conditions
- Safe unattended shutdown without data loss during extended power failures
- Messaging of UPS and line power status (on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity)
- Timed inverter shutoff after unattended shutdown, self-test, and 10 second reboot of connected equipment
- PowerAlert UPS monitoring and unattended shutdown software with complete cabling included
- 5 LEDs and multi-function audible alarms present system status
- Hot-swappable / user replaceable batteries
- Cold start capability enables UPS turn-on in battery mode during blackout conditions
- UL (USA), cUL (Canada), NOM (Mexico), FCC Class B Listed
- $50,000 Ultimate Lifetime Insurance

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART1050
Product Name Tripp Lite Smart 1050VA UPS System
Volt-Amp Rating 1.05 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10449 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 0.6500 kVA
View Details
Uninterruptible Power Supplies - 6899070 - RS Components, Ltd.
Specs
Technology Off-line (Standby); Offline
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details