TelephoneStuff.com Tripp Lite Smart 700VA UPS System SMART700

Description
Smart 700VA UPS System protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 23 minutes half load runtime and 8 minutes at full load during power failures. 700VA / 450 Watt power handling capability supports a variety of networking, telecom, and various other application types, including the support of multiple network workstations. UPS System Features: - 700VA/450 watt power handling capability supports a variety of networking, telecom and various other application types - Built-in voltage regulation and battery support, plus complete AC line surge suppression prevents equipment damage, data loss and downtime - Large internal batteries offer 20 minutes half load runtime and 6 minutes at full load during power failures - Automatic Voltage Regulation (AVR) circuits with two boost and one voltage reduction level maintains usable 120V nominal output over an input voltage range of 75-147V - Includes a total of 6 NEMA5-15R outlets - Includes USB communications port for remote monitoring of UPS status and site power conditions - Communications port enables safe unattended shutdown without data loss during extended power failures - Communications port supports messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity - Communications ports support timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment - PowerAlert UPS monitoring and unattended shutdown software with complete cabling included - Battery replacement door - Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again - Notification of system status via 5 LEDs and multi-function audible alarms - Wall mountable with UPSWM wallmount bracket - Attractive small footprint black tower housing uses less than 53 square inches - Hot-swappable batteries allow on-site battery replacement - Cold start capability enables UPS turn-on in battery mode during blackout conditions - UL (USA), cUL (Canada), NOM (Mexico), Class A (Emissions) Listed
Description
Smart 700VA UPS System protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 23 minutes half load runtime and 8 minutes at full load during power failures. 700VA / 450 Watt power handling capability supports a variety of networking, telecom, and various other application types, including the support of multiple network workstations. UPS System Features: - 700VA/450 watt power handling capability supports a variety of networking, telecom and various other application types - Built-in voltage regulation and battery support, plus complete AC line surge suppression prevents equipment damage, data loss and downtime - Large internal batteries offer 20 minutes half load runtime and 6 minutes at full load during power failures - Automatic Voltage Regulation (AVR) circuits with two boost and one voltage reduction level maintains usable 120V nominal output over an input voltage range of 75-147V - Includes a total of 6 NEMA5-15R outlets - Includes USB communications port for remote monitoring of UPS status and site power conditions - Communications port enables safe unattended shutdown without data loss during extended power failures - Communications port supports messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity - Communications ports support timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment - PowerAlert UPS monitoring and unattended shutdown software with complete cabling included - Battery replacement door - Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again - Notification of system status via 5 LEDs and multi-function audible alarms - Wall mountable with UPSWM wallmount bracket - Attractive small footprint black tower housing uses less than 53 square inches - Hot-swappable batteries allow on-site battery replacement - Cold start capability enables UPS turn-on in battery mode during blackout conditions - UL (USA), cUL (Canada), NOM (Mexico), Class A (Emissions) Listed

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 700VA UPS System - SMART700 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 700VA UPS System
SMART700
Tripp Lite Smart 700VA UPS System SMART700
Smart 700VA UPS System protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 23 minutes half load runtime and 8 minutes at full load during power failures. 700VA / 450 Watt power handling capability supports a variety of networking, telecom, and various other application types, including the support of multiple network workstations. UPS System Features: - 700VA/450 watt power handling capability supports a variety of networking, telecom and various other application types - Built-in voltage regulation and battery support, plus complete AC line surge suppression prevents equipment damage, data loss and downtime - Large internal batteries offer 20 minutes half load runtime and 6 minutes at full load during power failures - Automatic Voltage Regulation (AVR) circuits with two boost and one voltage reduction level maintains usable 120V nominal output over an input voltage range of 75-147V - Includes a total of 6 NEMA5-15R outlets - Includes USB communications port for remote monitoring of UPS status and site power conditions - Communications port enables safe unattended shutdown without data loss during extended power failures - Communications port supports messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity - Communications ports support timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment - PowerAlert UPS monitoring and unattended shutdown software with complete cabling included - Battery replacement door - Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again - Notification of system status via 5 LEDs and multi-function audible alarms - Wall mountable with UPSWM wallmount bracket - Attractive small footprint black tower housing uses less than 53 square inches - Hot-swappable batteries allow on-site battery replacement - Cold start capability enables UPS turn-on in battery mode during blackout conditions - UL (USA), cUL (Canada), NOM (Mexico), Class A (Emissions) Listed

Smart 700VA UPS System protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 23 minutes half load runtime and 8 minutes at full load during power failures. 700VA / 450 Watt power handling capability supports a variety of networking, telecom, and various other application types, including the support of multiple network workstations.
UPS System Features:
- 700VA/450 watt power handling capability supports a variety of networking, telecom and various other application types
- Built-in voltage regulation and battery support, plus complete AC line surge suppression prevents equipment damage, data loss and downtime
- Large internal batteries offer 20 minutes half load runtime and 6 minutes at full load during power failures
- Automatic Voltage Regulation (AVR) circuits with two boost and one voltage reduction level maintains usable 120V nominal output over an input voltage range of 75-147V
- Includes a total of 6 NEMA5-15R outlets
- Includes USB communications port for remote monitoring of UPS status and site power conditions
- Communications port enables safe unattended shutdown without data loss during extended power failures
- Communications port supports messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity
- Communications ports support timed inverter shutoff after unattended shutdown, activate self-test and 10 second reboot of connected equipment
- PowerAlert UPS monitoring and unattended shutdown software with complete cabling included
- Battery replacement door
- Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again
- Notification of system status via 5 LEDs and multi-function audible alarms
- Wall mountable with UPSWM wallmount bracket
- Attractive small footprint black tower housing uses less than 53 square inches
- Hot-swappable batteries allow on-site battery replacement
- Cold start capability enables UPS turn-on in battery mode during blackout conditions
- UL (USA), cUL (Canada), NOM (Mexico), Class A (Emissions) Listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART700
Product Name Tripp Lite Smart 700VA UPS System
Volt-Amp Rating 0.7000 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10459 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 2472068 - RS Components, Ltd.
Specs
Volt-Amp Rating 2 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 390W Deluxe PS - 1609-D600N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details