TelephoneStuff.com Leviton Pro Series 1500VA Uninterruptible Power Supply.. U1500-AKP

Description
Pro Series 1500VA Uninterruptible Power Supply Tower. Pro Series Power Supply Features: - Selectable output voltage: 100V, 110V, 115V, 120V, or 127V - 900W Capacity - Battery Backup Time (Full Load): 5 minutes - Battery Backup Time (Half Load): 18 minutes - Simulated sine wave output - Lev-CON line interactive voltage regulation compensates for minor power sags and swells without transferring to battery - High efficiency mode allows UPS unit to run in standby mode, reducing power consumption - Advanced battery management (ABM) extends battery life by up to 50% - Included software provides monitoring and control capability - Cold start capability allows users to power up the load directly from the UPS without the presence of utility power - Energy-saving sleep mode - Input and output circuit breakers protect against surge, overloads, and short-circuits - User-replaceable, sealed, maintenance-free lead acid batteries
Description
Pro Series 1500VA Uninterruptible Power Supply Tower. Pro Series Power Supply Features: - Selectable output voltage: 100V, 110V, 115V, 120V, or 127V - 900W Capacity - Battery Backup Time (Full Load): 5 minutes - Battery Backup Time (Half Load): 18 minutes - Simulated sine wave output - Lev-CON line interactive voltage regulation compensates for minor power sags and swells without transferring to battery - High efficiency mode allows UPS unit to run in standby mode, reducing power consumption - Advanced battery management (ABM) extends battery life by up to 50% - Included software provides monitoring and control capability - Cold start capability allows users to power up the load directly from the UPS without the presence of utility power - Energy-saving sleep mode - Input and output circuit breakers protect against surge, overloads, and short-circuits - User-replaceable, sealed, maintenance-free lead acid batteries

Suppliers

Company
Product
Description
Supplier Links
Leviton Pro Series 1500VA Uninterruptible Power Supply.. - U1500-AKP - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Pro Series 1500VA Uninterruptible Power Supply..
U1500-AKP
Leviton Pro Series 1500VA Uninterruptible Power Supply.. U1500-AKP
Pro Series 1500VA Uninterruptible Power Supply Tower. Pro Series Power Supply Features: - Selectable output voltage: 100V, 110V, 115V, 120V, or 127V - 900W Capacity - Battery Backup Time (Full Load): 5 minutes - Battery Backup Time (Half Load): 18 minutes - Simulated sine wave output - Lev-CON line interactive voltage regulation compensates for minor power sags and swells without transferring to battery - High efficiency mode allows UPS unit to run in standby mode, reducing power consumption - Advanced battery management (ABM) extends battery life by up to 50% - Included software provides monitoring and control capability - Cold start capability allows users to power up the load directly from the UPS without the presence of utility power - Energy-saving sleep mode - Input and output circuit breakers protect against surge, overloads, and short-circuits - User-replaceable, sealed, maintenance-free lead acid batteries

Pro Series 1500VA Uninterruptible Power Supply Tower.
Pro Series Power Supply Features:
- Selectable output voltage: 100V, 110V, 115V, 120V, or 127V
- 900W Capacity
- Battery Backup Time (Full Load): 5 minutes
- Battery Backup Time (Half Load): 18 minutes
- Simulated sine wave output
- Lev-CON line interactive voltage regulation compensates for minor power sags and swells without transferring to battery
- High efficiency mode allows UPS unit to run in standby
mode, reducing power consumption
- Advanced battery management (ABM) extends battery life
by up to 50%
- Included software provides monitoring and control capability
- Cold start capability allows users to power up the load directly from the UPS without the presence of utility power
- Energy-saving sleep mode
- Input and output circuit breakers protect against surge, overloads, and short-circuits
- User-replaceable, sealed, maintenance-free lead acid batteries

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number U1500-AKP
Product Name Leviton Pro Series 1500VA Uninterruptible Power Supply..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details