TelephoneStuff.com Tripp Lite AVR Series Line Interactive UPS System with.. AVR900U

Description
Line Interactive UPS System with 900VA offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. It prevents data loss and system downtime by providing battery-supported AC output during blackouts and automatic voltage regulation (AVR) during brownouts and overvoltages. Features: - PowerAlert Monitoring Software: Enables safe unattended system shutdown in the case of extended power failure. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - Built-in automatic voltage regulation (AVR) boosts brownouts as low as 83 and reduces overvoltages up to 147 back to usable 120V nominal levels - 12 outlets, four of which are widely spaced to accommodate large transformer plugs without blocking outlets - 6 outlets feature full battery support and surge suppression, protecting computers, monitors and other vital system components from power loss - 6 additional outlets with surge suppression only are ideal for printers and other peripherals not requiring battery support - Provides battery derived AC output during blackouts, voltage boost during brownouts and voltage reduction during overvoltages - 900VA/480 watt power handling ability supports a variety of PCs, workstations and other sensitive electronics - Supports entry-level PC systems up to 45 minutes during blackout conditions - Built-in single line Tel/DSL line surge suppression protects modem, fax machine or cordless phone - Hot swappable user battery replacement supported via battery access door - Space saving, ultra-compact housing fits almost anywhere - Keyhole mounting flanges enable secure wall mount installation - Audible alarm and front panel LEDs offer status information regarding line and battery power operation Package Contents: - (1) AVR900U UPS System - (1) PowerAlert Software CD - (1) USB Cable - (1) RJ-11 Phone Cable
Description
Line Interactive UPS System with 900VA offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. It prevents data loss and system downtime by providing battery-supported AC output during blackouts and automatic voltage regulation (AVR) during brownouts and overvoltages. Features: - PowerAlert Monitoring Software: Enables safe unattended system shutdown in the case of extended power failure. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - Built-in automatic voltage regulation (AVR) boosts brownouts as low as 83 and reduces overvoltages up to 147 back to usable 120V nominal levels - 12 outlets, four of which are widely spaced to accommodate large transformer plugs without blocking outlets - 6 outlets feature full battery support and surge suppression, protecting computers, monitors and other vital system components from power loss - 6 additional outlets with surge suppression only are ideal for printers and other peripherals not requiring battery support - Provides battery derived AC output during blackouts, voltage boost during brownouts and voltage reduction during overvoltages - 900VA/480 watt power handling ability supports a variety of PCs, workstations and other sensitive electronics - Supports entry-level PC systems up to 45 minutes during blackout conditions - Built-in single line Tel/DSL line surge suppression protects modem, fax machine or cordless phone - Hot swappable user battery replacement supported via battery access door - Space saving, ultra-compact housing fits almost anywhere - Keyhole mounting flanges enable secure wall mount installation - Audible alarm and front panel LEDs offer status information regarding line and battery power operation Package Contents: - (1) AVR900U UPS System - (1) PowerAlert Software CD - (1) USB Cable - (1) RJ-11 Phone Cable

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite AVR Series Line Interactive UPS System with.. - AVR900U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite AVR Series Line Interactive UPS System with..
AVR900U
Tripp Lite AVR Series Line Interactive UPS System with.. AVR900U
Line Interactive UPS System with 900VA offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. It prevents data loss and system downtime by providing battery-supported AC output during blackouts and automatic voltage regulation (AVR) during brownouts and overvoltages. Features: - PowerAlert Monitoring Software: Enables safe unattended system shutdown in the case of extended power failure. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X - Built-in automatic voltage regulation (AVR) boosts brownouts as low as 83 and reduces overvoltages up to 147 back to usable 120V nominal levels - 12 outlets, four of which are widely spaced to accommodate large transformer plugs without blocking outlets - 6 outlets feature full battery support and surge suppression, protecting computers, monitors and other vital system components from power loss - 6 additional outlets with surge suppression only are ideal for printers and other peripherals not requiring battery support - Provides battery derived AC output during blackouts, voltage boost during brownouts and voltage reduction during overvoltages - 900VA/480 watt power handling ability supports a variety of PCs, workstations and other sensitive electronics - Supports entry-level PC systems up to 45 minutes during blackout conditions - Built-in single line Tel/DSL line surge suppression protects modem, fax machine or cordless phone - Hot swappable user battery replacement supported via battery access door - Space saving, ultra-compact housing fits almost anywhere - Keyhole mounting flanges enable secure wall mount installation - Audible alarm and front panel LEDs offer status information regarding line and battery power operation Package Contents: - (1) AVR900U UPS System - (1) PowerAlert Software CD - (1) USB Cable - (1) RJ-11 Phone Cable

Line Interactive UPS System with 900VA offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. It prevents data loss and system downtime by providing battery-supported AC output during blackouts and automatic voltage regulation (AVR) during brownouts and overvoltages.
Features:
- PowerAlert Monitoring Software: Enables safe unattended system shutdown in the case of extended power failure. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Built-in automatic voltage regulation (AVR) boosts brownouts as low as 83 and reduces overvoltages up to 147 back to usable 120V
nominal levels
- 12 outlets, four of which are widely spaced to accommodate large transformer plugs without blocking outlets
- 6 outlets feature full battery support and surge suppression, protecting computers, monitors and other vital system components from power loss
- 6 additional outlets with surge suppression only are ideal for printers and other peripherals not requiring battery support
- Provides battery derived AC output during blackouts, voltage boost during brownouts and voltage reduction during overvoltages
- 900VA/480 watt power handling ability supports a variety of PCs, workstations and other sensitive electronics
- Supports entry-level PC systems up to 45 minutes during blackout conditions
- Built-in single line Tel/DSL line surge suppression protects modem, fax machine or cordless phone
- Hot swappable user battery replacement supported via battery access door
- Space saving, ultra-compact housing fits almost anywhere
- Keyhole mounting flanges enable secure wall mount installation
- Audible alarm and front panel LEDs offer status information regarding line and battery power operation
Package Contents:
- (1) AVR900U UPS System
- (1) PowerAlert Software CD
- (1) USB Cable
- (1) RJ-11 Phone Cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number AVR900U
Product Name Tripp Lite AVR Series Line Interactive UPS System with..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10321 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.1 kVA
View Details
Uninterruptible Power Supplies - 1880196 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details