TelephoneStuff.com Tripp Lite 1400VA Standby LAN UPS System BC-PRO-1400

Description
Tripp Lite's economical UPS solutions include models from the BC Personal Internet Office and BC Pro series. All models provide excellent surge suppression and battery backup for protection through all power conditions. Features: - 1,400 VA output power rating (940 watts) - Up to 24 min.@ half load and 8 min.@ full load typical backup time - 6 protected outlets - 6' Power cord - DB9 serial port for network interface - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering - PowerAlert Unattended Shutdown Software - 6' Network Cable included - Year 2000 Compliant - 4 diagnostic LEDs indicate AC Present, On Battery, Overload & Battery Low/Replace Typical Applications: Personal computers, network workstations, mid-size & large business telephone/voicemail systems, home-office workstations, small-business servers, hubs, routers and more.
Description
Tripp Lite's economical UPS solutions include models from the BC Personal Internet Office and BC Pro series. All models provide excellent surge suppression and battery backup for protection through all power conditions. Features: - 1,400 VA output power rating (940 watts) - Up to 24 min.@ half load and 8 min.@ full load typical backup time - 6 protected outlets - 6' Power cord - DB9 serial port for network interface - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering - PowerAlert Unattended Shutdown Software - 6' Network Cable included - Year 2000 Compliant - 4 diagnostic LEDs indicate AC Present, On Battery, Overload & Battery Low/Replace Typical Applications: Personal computers, network workstations, mid-size & large business telephone/voicemail systems, home-office workstations, small-business servers, hubs, routers and more.

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite 1400VA Standby LAN UPS System - BC-PRO-1400 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite 1400VA Standby LAN UPS System
BC-PRO-1400
Tripp Lite 1400VA Standby LAN UPS System BC-PRO-1400
Tripp Lite's economical UPS solutions include models from the BC Personal Internet Office and BC Pro series. All models provide excellent surge suppression and battery backup for protection through all power conditions. Features: - 1,400 VA output power rating (940 watts) - Up to 24 min.@ half load and 8 min.@ full load typical backup time - 6 protected outlets - 6' Power cord - DB9 serial port for network interface - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering - PowerAlert Unattended Shutdown Software - 6' Network Cable included - Year 2000 Compliant - 4 diagnostic LEDs indicate AC Present, On Battery, Overload & Battery Low/Replace Typical Applications: Personal computers, network workstations, mid-size & large business telephone/voicemail systems, home-office workstations, small-business servers, hubs, routers and more.

Tripp Lite's economical UPS solutions include models from the BC Personal Internet Office and BC Pro series. All models provide excellent surge suppression and battery backup for protection through all power conditions.
Features:
- 1,400 VA output power rating (940 watts)
- Up to 24 min.@ half load and 8 min.@ full load typical backup time
- 6 protected outlets
- 6' Power cord
- DB9 serial port for network interface
- SNMP-compatible
- Complete surge protection and EMI/RFI noise filtering
- PowerAlert Unattended Shutdown Software
- 6' Network Cable included
- Year 2000 Compliant
- 4 diagnostic LEDs indicate AC Present, On Battery, Overload & Battery Low/Replace
Typical Applications:
Personal computers, network workstations, mid-size & large business telephone/voicemail systems, home-office workstations, small-business servers, hubs, routers and more.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number BC-PRO-1400
Product Name Tripp Lite 1400VA Standby LAN UPS System
Volt-Amp Rating 1.4 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10335 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3.15 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details