TelephoneStuff.com Tripp Lite Smart 2200VA UPS System SMART2200

Description
Smart 2200VA UPS System is designed for networks and servers. 2200VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Smart UPS Features: - Large internal batteries offer runtimes of 27 minutes at half load (1100VA / 850 watts) and 11 minutes at full load (2200VA / 1700 watts) - Includes 6 fully protected NEMA 5-15R outlets with 2 single outlet load banks - Diagnostic LEDs
Description
Smart 2200VA UPS System is designed for networks and servers. 2200VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Smart UPS Features: - Large internal batteries offer runtimes of 27 minutes at half load (1100VA / 850 watts) and 11 minutes at full load (2200VA / 1700 watts) - Includes 6 fully protected NEMA 5-15R outlets with 2 single outlet load banks - Diagnostic LEDs

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 2200VA UPS System - SMART2200 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 2200VA UPS System
SMART2200
Tripp Lite Smart 2200VA UPS System SMART2200
Smart 2200VA UPS System is designed for networks and servers. 2200VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Smart UPS Features: - Large internal batteries offer runtimes of 27 minutes at half load (1100VA / 850 watts) and 11 minutes at full load (2200VA / 1700 watts) - Includes 6 fully protected NEMA 5-15R outlets with 2 single outlet load banks - Diagnostic LEDs

Smart 2200VA UPS System is designed for networks and servers. 2200VA of battery backup allows you to work through short blackouts or safely shut down during longer ones.
Smart UPS Features:
- Large internal batteries offer runtimes of 27 minutes at half load (1100VA / 850 watts) and 11 minutes at full load (2200VA / 1700 watts)
- Includes 6 fully protected NEMA 5-15R outlets with 2 single outlet load banks
- Diagnostic LEDs

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART2200
Product Name Tripp Lite Smart 2200VA UPS System
Volt-Amp Rating 2.2 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10448 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - 7894079 - RS Components, Ltd.
Specs
Technology Battery charger
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details