TelephoneStuff.com Tripp Lite SmartPro Rack/Tower UPS System SMART5000TEL3U

Description
SmartPro Rack/Tower UPS System features Intelligent, line interactive UPS protects server, networking and telecommunications equipment from blackouts, voltage fluctuations and surges in a compact rackmount housing. Completely self-contained UPS system occupies only 3 rack spaces (3U) in a standard 19 inch rack, making this model one of the smallest 5kVA UPS systems available. SmartPro UPS System Features: - Large 5000VA/3750 watt output capacity - 16 minutes half load runtime - Line interactive voltage regulation - 5 total outlets - 4 built-in communications ports - Emergency Power Off (EPO) interface
Description
SmartPro Rack/Tower UPS System features Intelligent, line interactive UPS protects server, networking and telecommunications equipment from blackouts, voltage fluctuations and surges in a compact rackmount housing. Completely self-contained UPS system occupies only 3 rack spaces (3U) in a standard 19 inch rack, making this model one of the smallest 5kVA UPS systems available. SmartPro UPS System Features: - Large 5000VA/3750 watt output capacity - 16 minutes half load runtime - Line interactive voltage regulation - 5 total outlets - 4 built-in communications ports - Emergency Power Off (EPO) interface

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite SmartPro Rack/Tower UPS System - SMART5000TEL3U - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite SmartPro Rack/Tower UPS System
SMART5000TEL3U
Tripp Lite SmartPro Rack/Tower UPS System SMART5000TEL3U
SmartPro Rack/Tower UPS System features Intelligent, line interactive UPS protects server, networking and telecommunications equipment from blackouts, voltage fluctuations and surges in a compact rackmount housing. Completely self-contained UPS system occupies only 3 rack spaces (3U) in a standard 19 inch rack, making this model one of the smallest 5kVA UPS systems available. SmartPro UPS System Features: - Large 5000VA/3750 watt output capacity - 16 minutes half load runtime - Line interactive voltage regulation - 5 total outlets - 4 built-in communications ports - Emergency Power Off (EPO) interface

SmartPro Rack/Tower UPS System features Intelligent, line interactive UPS protects server, networking and telecommunications equipment from blackouts, voltage fluctuations and surges in a compact rackmount housing. Completely self-contained UPS system occupies only 3 rack spaces (3U) in a standard 19 inch rack, making this model one of the smallest 5kVA UPS systems available.
SmartPro UPS System Features:
- Large 5000VA/3750 watt output capacity
- 16 minutes half load runtime
- Line interactive voltage regulation
- 5 total outlets
- 4 built-in communications ports
- Emergency Power Off (EPO) interface

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART5000TEL3U
Product Name Tripp Lite SmartPro Rack/Tower UPS System
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00410 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 2558479 - RS Components, Ltd.
Specs
Volt-Amp Rating 6 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 390W Deluxe PS - 1609-D600N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details