TelephoneStuff.com APC Smart-UPS 1500VA USB & Serial RM SUA1500RM2U

Description
Smart-UPS 1500VA USB & Serial RM. Output power capacity 1,440 VA Output power capacity 980 Watts max configurable power 1,440 VA Max configurable power 980 watts nominal output voltage 120V Output Voltage. Distortion less than 5% at full load Output Frequency (sync to mains) 47-53Hz for 50Hz nominal, 57-63Hz for 60Hz nominal crest factor up to 5 : 1 waveform type sinewave output connections (6) NEMA 5-15R. Features: - Disconnected battery notification - Front-access servicing - USB connectivity - Adjustable voltage sensitivity
Description
Smart-UPS 1500VA USB & Serial RM. Output power capacity 1,440 VA Output power capacity 980 Watts max configurable power 1,440 VA Max configurable power 980 watts nominal output voltage 120V Output Voltage. Distortion less than 5% at full load Output Frequency (sync to mains) 47-53Hz for 50Hz nominal, 57-63Hz for 60Hz nominal crest factor up to 5 : 1 waveform type sinewave output connections (6) NEMA 5-15R. Features: - Disconnected battery notification - Front-access servicing - USB connectivity - Adjustable voltage sensitivity

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 1500VA USB & Serial RM - SUA1500RM2U - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS 1500VA USB & Serial RM
SUA1500RM2U
APC Smart-UPS 1500VA USB & Serial RM SUA1500RM2U
Smart-UPS 1500VA USB & Serial RM. Output power capacity 1,440 VA Output power capacity 980 Watts max configurable power 1,440 VA Max configurable power 980 watts nominal output voltage 120V Output Voltage. Distortion less than 5% at full load Output Frequency (sync to mains) 47-53Hz for 50Hz nominal, 57-63Hz for 60Hz nominal crest factor up to 5 : 1 waveform type sinewave output connections (6) NEMA 5-15R. Features: - Disconnected battery notification - Front-access servicing - USB connectivity - Adjustable voltage sensitivity

Smart-UPS 1500VA USB & Serial RM. Output power capacity 1,440 VA Output power capacity 980 Watts max configurable power 1,440 VA Max configurable power 980 watts nominal output voltage 120V Output Voltage.
Distortion less than 5% at full load Output Frequency (sync to mains) 47-53Hz for 50Hz nominal, 57-63Hz for 60Hz nominal crest factor up to 5 : 1 waveform type sinewave output connections (6) NEMA 5-15R.
Features:
- Disconnected battery notification
- Front-access servicing
- USB connectivity
- Adjustable voltage sensitivity

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA1500RM2U
Product Name APC Smart-UPS 1500VA USB & Serial RM
Volt-Amp Rating 1.5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1205-5 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supplies - No.1601236036955 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
Uninterruptible Power Supplies - 2877929 - RS Components, Ltd.
Specs
Volt-Amp Rating 3 kVA
View Details