TelephoneStuff.com MINUTEMAN 700VA Line-Interactive UPS with 6 Outlets PRO700E

Description
700VA/490W 120 VAC line-interactive UPS with 4 battery backup/surge outlets, 2 surge only, USB and RS232 communication ports, MINUTEMAN SentryII power management software and diagnostic software, and RJ45/RJ11 network/modem surge protection. Features: - On-Battery Output Waveform - Simulated sine wave - Back-up time - full load: 8.9 minutes - Back-up time - half load: 22.2 minutes - Built-in double-boost and single-buck AVR (Automatic Voltage Regulator) function compensates for broader range of low AC voltage situations like brownouts and sags as well as high AC voltage situations like surges and spikes saving internal battery power for blackouts and extending the life of the batteries - Independent Battery Bypass allows the UPS to provide voltage regulation with surge and spike protection on utility AC power even when batteries are weak or dead - Includes MINUTEMAN SentryII power management and diagnostic software to provide added control and allow unattended PC shutdown (for use on individual PCs or multiple workstations on networks) - Integrated USB and RS232 ports for software - Dimensions: 7.6"(L)x6.4"(W)x12.6 "(H)
Description
700VA/490W 120 VAC line-interactive UPS with 4 battery backup/surge outlets, 2 surge only, USB and RS232 communication ports, MINUTEMAN SentryII power management software and diagnostic software, and RJ45/RJ11 network/modem surge protection. Features: - On-Battery Output Waveform - Simulated sine wave - Back-up time - full load: 8.9 minutes - Back-up time - half load: 22.2 minutes - Built-in double-boost and single-buck AVR (Automatic Voltage Regulator) function compensates for broader range of low AC voltage situations like brownouts and sags as well as high AC voltage situations like surges and spikes saving internal battery power for blackouts and extending the life of the batteries - Independent Battery Bypass allows the UPS to provide voltage regulation with surge and spike protection on utility AC power even when batteries are weak or dead - Includes MINUTEMAN SentryII power management and diagnostic software to provide added control and allow unattended PC shutdown (for use on individual PCs or multiple workstations on networks) - Integrated USB and RS232 ports for software - Dimensions: 7.6"(L)x6.4"(W)x12.6 "(H)

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 700VA Line-Interactive UPS with 6 Outlets - PRO700E - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 700VA Line-Interactive UPS with 6 Outlets
PRO700E
MINUTEMAN 700VA Line-Interactive UPS with 6 Outlets PRO700E
700VA/490W 120 VAC line-interactive UPS with 4 battery backup/surge outlets, 2 surge only, USB and RS232 communication ports, MINUTEMAN SentryII power management software and diagnostic software, and RJ45/RJ11 network/modem surge protection. Features: - On-Battery Output Waveform - Simulated sine wave - Back-up time - full load: 8.9 minutes - Back-up time - half load: 22.2 minutes - Built-in double-boost and single-buck AVR (Automatic Voltage Regulator) function compensates for broader range of low AC voltage situations like brownouts and sags as well as high AC voltage situations like surges and spikes saving internal battery power for blackouts and extending the life of the batteries - Independent Battery Bypass allows the UPS to provide voltage regulation with surge and spike protection on utility AC power even when batteries are weak or dead - Includes MINUTEMAN SentryII power management and diagnostic software to provide added control and allow unattended PC shutdown (for use on individual PCs or multiple workstations on networks) - Integrated USB and RS232 ports for software - Dimensions: 7.6"(L)x6.4"(W)x12.6 "(H)

700VA/490W 120 VAC line-interactive UPS with 4 battery backup/surge outlets, 2 surge only, USB and RS232 communication ports, MINUTEMAN SentryII power management software and diagnostic software, and RJ45/RJ11 network/modem surge protection.
Features:
- On-Battery Output Waveform - Simulated sine wave
- Back-up time - full load: 8.9 minutes
- Back-up time - half load: 22.2 minutes
- Built-in double-boost and single-buck AVR (Automatic Voltage Regulator) function compensates for broader range of low AC voltage situations like brownouts and sags as well as high AC voltage situations like surges and spikes saving internal battery power for blackouts and extending the life of the batteries
- Independent Battery Bypass allows the UPS to provide voltage regulation with surge and spike protection on utility AC power even when batteries are weak or dead
- Includes MINUTEMAN SentryII power management and diagnostic software to provide added control and allow unattended PC shutdown (for use on individual PCs or multiple workstations on networks)
- Integrated USB and RS232 ports for software
- Dimensions: 7.6"(L)x6.4"(W)x12.6"(H)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number PRO700E
Product Name MINUTEMAN 700VA Line-Interactive UPS with 6 Outlets
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS ISR3001B4-VRLA -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.7 to 6 kwatts
View Details
Uninterruptible Power Supplies - 2472088 - RS Components, Ltd.
Specs
Volt-Amp Rating 6 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details