TelephoneStuff.com Tripp Lite Hospital Grade 700VA UPS System with Auto.. OMNISMART700HG

Description
Tripp Lite's HG UPS Systems are specifically designed for low leakage current to ground and provide intelligent, line-interactive battery backup for personal computers, network work stations and servers. Adequate battery backup allows you to work through short blackouts or safely shut down during longer ones. The unit has a built-in DB9 serial port for network interface that works with PowerAlert Software and 6' Network Cable(included), to provide Automatic Unattended System Shutdown. Features: - 700 VA output power rating (425 watts) - Up to 22 min.@half load and 9 min.@full load typical backup time - 4 Hospital Grade protected outlets - 6' Power cord - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering - 5 diagnostic LEDs indicate AC Present, On Battery, Voltage Correction, Overload, and Battery Low/Replace Typical Applications: Network workstations, small-business servers, CAD/CAM/CAE workstations, mid-size & large business telephone/voicemail systems, hubs and routers, personal computers and more.
Description
Tripp Lite's HG UPS Systems are specifically designed for low leakage current to ground and provide intelligent, line-interactive battery backup for personal computers, network work stations and servers. Adequate battery backup allows you to work through short blackouts or safely shut down during longer ones. The unit has a built-in DB9 serial port for network interface that works with PowerAlert Software and 6' Network Cable(included), to provide Automatic Unattended System Shutdown. Features: - 700 VA output power rating (425 watts) - Up to 22 min.@half load and 9 min.@full load typical backup time - 4 Hospital Grade protected outlets - 6' Power cord - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering - 5 diagnostic LEDs indicate AC Present, On Battery, Voltage Correction, Overload, and Battery Low/Replace Typical Applications: Network workstations, small-business servers, CAD/CAM/CAE workstations, mid-size & large business telephone/voicemail systems, hubs and routers, personal computers and more.

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Hospital Grade 700VA UPS System with Auto.. - OMNISMART700HG - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Hospital Grade 700VA UPS System with Auto..
OMNISMART700HG
Tripp Lite Hospital Grade 700VA UPS System with Auto.. OMNISMART700HG
Tripp Lite's HG UPS Systems are specifically designed for low leakage current to ground and provide intelligent, line-interactive battery backup for personal computers, network work stations and servers. Adequate battery backup allows you to work through short blackouts or safely shut down during longer ones. The unit has a built-in DB9 serial port for network interface that works with PowerAlert Software and 6' Network Cable(included), to provide Automatic Unattended System Shutdown. Features: - 700 VA output power rating (425 watts) - Up to 22 min.@half load and 9 min.@full load typical backup time - 4 Hospital Grade protected outlets - 6' Power cord - SNMP-compatible - Complete surge protection and EMI/RFI noise filtering - 5 diagnostic LEDs indicate AC Present, On Battery, Voltage Correction, Overload, and Battery Low/Replace Typical Applications: Network workstations, small-business servers, CAD/CAM/CAE workstations, mid-size & large business telephone/voicemail systems, hubs and routers, personal computers and more.

Tripp Lite's HG UPS Systems are specifically designed for low leakage current to ground and provide intelligent, line-interactive battery backup for personal computers, network work stations and servers. Adequate battery backup allows you to work through short blackouts or safely shut down during longer ones. The unit has a built-in DB9 serial port for network interface that works with PowerAlert Software and 6' Network Cable(included), to provide Automatic Unattended System Shutdown.
Features:
- 700 VA output power rating (425 watts)
- Up to 22 min.@half load and 9 min.@full load typical backup time
- 4 Hospital Grade protected outlets
- 6' Power cord
- SNMP-compatible
- Complete surge protection and EMI/RFI noise filtering
- 5 diagnostic LEDs indicate AC Present, On Battery, Voltage Correction, Overload, and Battery Low/Replace
Typical Applications:
Network workstations, small-business servers, CAD/CAM/CAE workstations, mid-size & large business telephone/voicemail systems, hubs and routers, personal computers and more.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number OMNISMART700HG
Product Name Tripp Lite Hospital Grade 700VA UPS System with Auto..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00123 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 2877232 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.9000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details