TelephoneStuff.com APC Smart-UPS RT 3000VA RM 120V SURTA3000RMXL

Description
Smart-UPS RT 3000VA RM 120V rack-mountable is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT 3000VA protects your data by supplying reliable, network-grade power. Features: - CD with software - Rack mounting brackets - Rack mounting support rails - Smart UPS signalling RS-232 cable - User manual
Description
Smart-UPS RT 3000VA RM 120V rack-mountable is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT 3000VA protects your data by supplying reliable, network-grade power. Features: - CD with software - Rack mounting brackets - Rack mounting support rails - Smart UPS signalling RS-232 cable - User manual

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS RT 3000VA RM 120V - SURTA3000RMXL - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS RT 3000VA RM 120V
SURTA3000RMXL
APC Smart-UPS RT 3000VA RM 120V SURTA3000RMXL
Smart-UPS RT 3000VA RM 120V rack-mountable is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT 3000VA protects your data by supplying reliable, network-grade power. Features: - CD with software - Rack mounting brackets - Rack mounting support rails - Smart UPS signalling RS-232 cable - User manual

Smart-UPS RT 3000VA RM 120V rack-mountable is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the Smart-UPS RT 3000VA protects your data by supplying reliable, network-grade power.
Features:
- CD with software
- Rack mounting brackets
- Rack mounting support rails
- Smart UPS signalling RS-232 cable
- User manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SURTA3000RMXL
Product Name APC Smart-UPS RT 3000VA RM 120V
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00399 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type DC Power
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supplies - 8694997 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply - 1609-D1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details