TelephoneStuff.com APC Smart-UPS SC 620VA 120V SC620

Description
Smart-UPS 620VA/390W battery with 120V input/120 output and interface port DB-9 RS-232. Smart-UPS delivers reliable, network-grade power so that your data is protected.
Description
Smart-UPS 620VA/390W battery with 120V input/120 output and interface port DB-9 RS-232. Smart-UPS delivers reliable, network-grade power so that your data is protected.

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS SC 620VA 120V - SC620 - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS SC 620VA 120V
SC620
APC Smart-UPS SC 620VA 120V SC620
Smart-UPS 620VA/390W battery with 120V input/120 output and interface port DB-9 RS-232. Smart-UPS delivers reliable, network-grade power so that your data is protected.

Smart-UPS 620VA/390W battery with 120V input/120 output and interface port DB-9 RS-232. Smart-UPS delivers reliable, network-grade power so that your data is protected.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SC620
Product Name APC Smart-UPS SC 620VA 120V
Volt-Amp Rating 0.6200 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10612 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details