TelephoneStuff.com Tripp Lite Smart 700NET Rack Mount Intelligent Network UPS.. SMART700NET

Description
The SmartPro NET Intelligent Line Interactive UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Each unit comes with Tripp Lite's PowerAlert Software and Cabling capable of managing every type and brand of UPS on your network, from every manufacturer, providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network. Features: - 700VA - 425 Watts - 120V Output - 6 AC receptacles - 6' power cord - Line-interactive with 4 levels of Automatic Voltage Regulation - 6' network cable included - Backup Time: 20 miniutes at 1/2 load, 10 miniutes at full load - Diagnostic LEDs - indicate 17 performance conditions - Surge rating: 360 joules - DB9 Serial port for Network Interface - SNMP compatible - Complete surge protection and EMI/RFI noise filtering
Description
The SmartPro NET Intelligent Line Interactive UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Each unit comes with Tripp Lite's PowerAlert Software and Cabling capable of managing every type and brand of UPS on your network, from every manufacturer, providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network. Features: - 700VA - 425 Watts - 120V Output - 6 AC receptacles - 6' power cord - Line-interactive with 4 levels of Automatic Voltage Regulation - 6' network cable included - Backup Time: 20 miniutes at 1/2 load, 10 miniutes at full load - Diagnostic LEDs - indicate 17 performance conditions - Surge rating: 360 joules - DB9 Serial port for Network Interface - SNMP compatible - Complete surge protection and EMI/RFI noise filtering

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 700NET Rack Mount Intelligent Network UPS.. - SMART700NET - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 700NET Rack Mount Intelligent Network UPS..
SMART700NET
Tripp Lite Smart 700NET Rack Mount Intelligent Network UPS.. SMART700NET
The SmartPro NET Intelligent Line Interactive UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Each unit comes with Tripp Lite's PowerAlert Software and Cabling capable of managing every type and brand of UPS on your network, from every manufacturer, providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network. Features: - 700VA - 425 Watts - 120V Output - 6 AC receptacles - 6' power cord - Line-interactive with 4 levels of Automatic Voltage Regulation - 6' network cable included - Backup Time: 20 miniutes at 1/2 load, 10 miniutes at full load - Diagnostic LEDs - indicate 17 performance conditions - Surge rating: 360 joules - DB9 Serial port for Network Interface - SNMP compatible - Complete surge protection and EMI/RFI noise filtering

The SmartPro NET Intelligent Line Interactive UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Each unit comes with Tripp Lite's PowerAlert Software and Cabling capable of managing every type and brand of UPS on your network, from every manufacturer, providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network.
Features:
- 700VA
- 425 Watts
- 120V Output
- 6 AC receptacles
- 6' power cord
- Line-interactive with 4 levels of Automatic Voltage Regulation
- 6' network cable included
- Backup Time: 20 miniutes at 1/2 load, 10 miniutes at full load
- Diagnostic LEDs - indicate 17 performance conditions
- Surge rating: 360 joules
- DB9 Serial port for Network Interface
- SNMP compatible
- Complete surge protection and EMI/RFI noise filtering

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART700NET
Product Name Tripp Lite Smart 700NET Rack Mount Intelligent Network UPS..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00188 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 1 to 1.4 kwatts
View Details
Uninterruptible Power Supplies - 2877219 - RS Components, Ltd.
Specs
Volt-Amp Rating 1 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details