TelephoneStuff.com APC SmartUPS System 3000VA Line Interactive SU3000NET

Description
Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software, the uninterruptible power supply (UPS) will safely store data and shut down your desktop or network operating system before the battery is fully discharged, whether you’re there or not. Features: - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Power conditioning
Description
Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software, the uninterruptible power supply (UPS) will safely store data and shut down your desktop or network operating system before the battery is fully discharged, whether you’re there or not. Features: - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Power conditioning

Suppliers

Company
Product
Description
Supplier Links
APC SmartUPS System 3000VA Line Interactive - SU3000NET - TelephoneStuff.com
Huntington Beach, CA, USA
APC SmartUPS System 3000VA Line Interactive
SU3000NET
APC SmartUPS System 3000VA Line Interactive SU3000NET
Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software, the uninterruptible power supply (UPS) will safely store data and shut down your desktop or network operating system before the battery is fully discharged, whether you’re there or not. Features: - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Power conditioning

Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software, the uninterruptible power supply (UPS) will safely store data and shut down your desktop or network operating system before the battery is fully discharged, whether you’re there or not.
Features:
- Adjustable voltage sensitivity
- Adjustable voltage-transfer points
- Power conditioning

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SU3000NET
Product Name APC SmartUPS System 3000VA Line Interactive
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2425 P - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2877240 - RS Components, Ltd.
Specs
Volt-Amp Rating 2.2 kVA
View Details