TelephoneStuff.com Tripp Lite Smart 450 Slim Rack Mount Intelligent Network.. SMART450RT

Description
The Smart 450 Slim Rack Mount Intelligent Network UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 450VA - 270 Watts Output - 120V Output - Backup Time: 14 minutes @ 1/2 Load, 4 minutes @ Full load - Surge rating: 360 Joules - 5 AC outlets (1 Surge only) - DB9 serial port for network interface - Diagnostic LED'S - indicate 17 performance conditions - Complete surge protection and EMI/RFI noise filtering - Line-interactive with 3 levels of AVR - Rackmount(1U-1.75" high), Tower, under-monitor, or wallmount applications - "Hot Swap" battery capabilities
Description
The Smart 450 Slim Rack Mount Intelligent Network UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 450VA - 270 Watts Output - 120V Output - Backup Time: 14 minutes @ 1/2 Load, 4 minutes @ Full load - Surge rating: 360 Joules - 5 AC outlets (1 Surge only) - DB9 serial port for network interface - Diagnostic LED'S - indicate 17 performance conditions - Complete surge protection and EMI/RFI noise filtering - Line-interactive with 3 levels of AVR - Rackmount(1U-1.75" high), Tower, under-monitor, or wallmount applications - "Hot Swap" battery capabilities

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 450 Slim Rack Mount Intelligent Network.. - SMART450RT - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 450 Slim Rack Mount Intelligent Network..
SMART450RT
Tripp Lite Smart 450 Slim Rack Mount Intelligent Network.. SMART450RT
The Smart 450 Slim Rack Mount Intelligent Network UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network. Features: - 450VA - 270 Watts Output - 120V Output - Backup Time: 14 minutes @ 1/2 Load, 4 minutes @ Full load - Surge rating: 360 Joules - 5 AC outlets (1 Surge only) - DB9 serial port for network interface - Diagnostic LED'S - indicate 17 performance conditions - Complete surge protection and EMI/RFI noise filtering - Line-interactive with 3 levels of AVR - Rackmount(1U-1.75" high), Tower, under-monitor, or wallmount applications - "Hot Swap" battery capabilities

The Smart 450 Slim Rack Mount Intelligent Network UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from every manufacturer to provide power condition reporting and enable Automatic Unattended System Shutdown both locally and across a network.
Features:
- 450VA
- 270 Watts Output
- 120V Output
- Backup Time: 14 minutes @ 1/2 Load, 4 minutes @ Full load
- Surge rating: 360 Joules
- 5 AC outlets (1 Surge only)
- DB9 serial port for network interface
- Diagnostic LED'S - indicate 17 performance conditions
- Complete surge protection and EMI/RFI noise filtering
- Line-interactive with 3 levels of AVR
- Rackmount(1U-1.75" high), Tower, under-monitor, or wallmount applications
- "Hot Swap" battery capabilities

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART450RT
Product Name Tripp Lite Smart 450 Slim Rack Mount Intelligent Network..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - CBI4810A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 2355107 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.6000 kVA
View Details