TelephoneStuff.com APC Smart-UPS RT 1500VA RM 120V SURTA1500RMXL

Description
Smart-UPS RT 1500VA RM 120V protects your data by supplying reliable, network-grade power with scalable run-time in a rack mount form factor. With optional, matching battery packs, run-time can be easily extended and optimized for the application. Features: - CD with software - Documentation CD - Installation guide - Rack mounting support rails - Smart UPS signalling RS-232 cable - USB cable - User manual
Description
Smart-UPS RT 1500VA RM 120V protects your data by supplying reliable, network-grade power with scalable run-time in a rack mount form factor. With optional, matching battery packs, run-time can be easily extended and optimized for the application. Features: - CD with software - Documentation CD - Installation guide - Rack mounting support rails - Smart UPS signalling RS-232 cable - USB cable - User manual

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS RT 1500VA RM 120V - SURTA1500RMXL - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS RT 1500VA RM 120V
SURTA1500RMXL
APC Smart-UPS RT 1500VA RM 120V SURTA1500RMXL
Smart-UPS RT 1500VA RM 120V protects your data by supplying reliable, network-grade power with scalable run-time in a rack mount form factor. With optional, matching battery packs, run-time can be easily extended and optimized for the application. Features: - CD with software - Documentation CD - Installation guide - Rack mounting support rails - Smart UPS signalling RS-232 cable - USB cable - User manual

Smart-UPS RT 1500VA RM 120V protects your data by supplying reliable, network-grade power with scalable run-time in a rack mount form factor. With optional, matching battery packs, run-time can be easily extended and optimized for the application.
Features:
- CD with software
- Documentation CD
- Installation guide
- Rack mounting support rails
- Smart UPS signalling RS-232 cable
- USB cable
- User manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SURTA1500RMXL
Product Name APC Smart-UPS RT 1500VA RM 120V
Volt-Amp Rating 1.5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply - 1609-D1500N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1.5 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - CEM-12-2 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - 7688824 - RS Components, Ltd.
Specs
Technology Line interactive, online
View Details