TelephoneStuff.com Tripp Lite Smart 700 Intelligent Line-Interactive USB UPS.. SMART700USB

Description
The Smart USB line-interactive UPS Systems offer Automatic Voltage Regulation (AVR) and provide complete, intelligent power protection for USB-enabled systems. Line interactive operation corrects brownouts. Surge-only outlets protect computers and peripherals. With the use of Tripp Lite's PowerAlert Software and cabling, USB UPS systems provide power condition reporting and enable automatic unattended system shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment. Supports a variety of computer, internetworking, telecom and consumer electronics equipment. Features: - 700VA - 450 Watts - 120V output - Backup time: 17 minutes at 1/2 load, 5 minutes at full load - 6 AC receptacles - 3 UPS (15 amp) and 3 surge-only (15 amp) - Supports entry level PC systems for up to 45 minutes during power failures to enable a safe system shutdown - Built-in dataline suppression jacks protect a single dialup phone/DSL line or network ethernet line connection - Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status - Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting and rebooting completely locked computers by auto-switching UPS power off and back on again (part #75-0071) - Battery replacement via built-in access panel Typical Applications: Entry-level PCs, networked workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems.Ideal for sensitive electronic applications in areas where brownout conditions are common.
Description
The Smart USB line-interactive UPS Systems offer Automatic Voltage Regulation (AVR) and provide complete, intelligent power protection for USB-enabled systems. Line interactive operation corrects brownouts. Surge-only outlets protect computers and peripherals. With the use of Tripp Lite's PowerAlert Software and cabling, USB UPS systems provide power condition reporting and enable automatic unattended system shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment. Supports a variety of computer, internetworking, telecom and consumer electronics equipment. Features: - 700VA - 450 Watts - 120V output - Backup time: 17 minutes at 1/2 load, 5 minutes at full load - 6 AC receptacles - 3 UPS (15 amp) and 3 surge-only (15 amp) - Supports entry level PC systems for up to 45 minutes during power failures to enable a safe system shutdown - Built-in dataline suppression jacks protect a single dialup phone/DSL line or network ethernet line connection - Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status - Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting and rebooting completely locked computers by auto-switching UPS power off and back on again (part #75-0071) - Battery replacement via built-in access panel Typical Applications: Entry-level PCs, networked workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems.Ideal for sensitive electronic applications in areas where brownout conditions are common.

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Smart 700 Intelligent Line-Interactive USB UPS.. - SMART700USB - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Smart 700 Intelligent Line-Interactive USB UPS..
SMART700USB
Tripp Lite Smart 700 Intelligent Line-Interactive USB UPS.. SMART700USB
The Smart USB line-interactive UPS Systems offer Automatic Voltage Regulation (AVR) and provide complete, intelligent power protection for USB-enabled systems. Line interactive operation corrects brownouts. Surge-only outlets protect computers and peripherals. With the use of Tripp Lite's PowerAlert Software and cabling, USB UPS systems provide power condition reporting and enable automatic unattended system shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment. Supports a variety of computer, internetworking, telecom and consumer electronics equipment. Features: - 700VA - 450 Watts - 120V output - Backup time: 17 minutes at 1/2 load, 5 minutes at full load - 6 AC receptacles - 3 UPS (15 amp) and 3 surge-only (15 amp) - Supports entry level PC systems for up to 45 minutes during power failures to enable a safe system shutdown - Built-in dataline suppression jacks protect a single dialup phone/DSL line or network ethernet line connection - Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status - Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting and rebooting completely locked computers by auto-switching UPS power off and back on again (part #75-0071) - Battery replacement via built-in access panel Typical Applications: Entry-level PCs, networked workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems.Ideal for sensitive electronic applications in areas where brownout conditions are common.

The Smart USB line-interactive UPS Systems offer Automatic Voltage Regulation (AVR) and provide complete, intelligent power protection for USB-enabled systems. Line interactive operation corrects brownouts. Surge-only outlets protect computers and peripherals. With the use of Tripp Lite's PowerAlert Software and cabling, USB UPS systems provide power condition reporting and enable automatic unattended system shutdown both locally and across a network to shut down less important systems, preserving battery runtime for more critical epuipment. Supports a variety of computer, internetworking, telecom and consumer electronics equipment.
Features:
- 700VA
- 450 Watts
- 120V output
- Backup time: 17 minutes at 1/2 load, 5 minutes at full load
- 6 AC receptacles - 3 UPS (15 amp) and 3 surge-only (15 amp)
- Supports entry level PC systems for up to 45 minutes during power failures to enable a safe system shutdown
- Built-in dataline suppression jacks protect a single dialup phone/DSL line or network ethernet line connection
- Built-in audible alarm and 4 front panel LEDs indicate UPS system and line power status
- Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting and rebooting completely locked computers by auto-switching UPS power off and back on again (part #75-0071)
- Battery replacement via built-in access panel
Typical Applications:
Entry-level PCs, networked workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems.Ideal for sensitive electronic applications in areas where brownout conditions are common.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SMART700USB
Product Name Tripp Lite Smart 700 Intelligent Line-Interactive USB UPS..
Technology Line-interactive
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10383 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - 688380 - RS Components, Ltd.
Specs
Volt-Amp Rating 2 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details