TelephoneStuff.com APC Rack Mount Smart UPS 750 VA SUA750RM2U

Description
APC Rack Mount Smart UPS 750 VA protects your data by supplying reliable, network-grade power in a Rack-optimized form factors for space constrained business critical applications. With included PowerChute management software for servers and workstations, IT administrators can provide safe system shutdown and advanced UPS management. Features: - Resettable circuit breakers - Network manageable - Power conditioning
Description
APC Rack Mount Smart UPS 750 VA protects your data by supplying reliable, network-grade power in a Rack-optimized form factors for space constrained business critical applications. With included PowerChute management software for servers and workstations, IT administrators can provide safe system shutdown and advanced UPS management. Features: - Resettable circuit breakers - Network manageable - Power conditioning

Suppliers

Company
Product
Description
Supplier Links
APC Rack Mount Smart UPS 750 VA - SUA750RM2U - TelephoneStuff.com
Huntington Beach, CA, USA
APC Rack Mount Smart UPS 750 VA
SUA750RM2U
APC Rack Mount Smart UPS 750 VA SUA750RM2U
APC Rack Mount Smart UPS 750 VA protects your data by supplying reliable, network-grade power in a Rack-optimized form factors for space constrained business critical applications. With included PowerChute management software for servers and workstations, IT administrators can provide safe system shutdown and advanced UPS management. Features: - Resettable circuit breakers - Network manageable - Power conditioning

APC Rack Mount Smart UPS 750 VA protects your data by supplying reliable, network-grade power in a Rack-optimized form factors for space constrained business critical applications. With included PowerChute management software for servers and workstations, IT administrators can provide safe system shutdown and advanced UPS management.
Features:
- Resettable circuit breakers
- Network manageable
- Power conditioning

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA750RM2U
Product Name APC Rack Mount Smart UPS 750 VA
Volt-Amp Rating 0.7500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00191 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.1 to 2.7 kwatts
View Details
Uninterruptible Power Supplies - 7793803 - RS Components, Ltd.
Specs
Technology Line interactive
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details