TelephoneStuff.com APC Smart-UPS 750VA USB & Serial RM 1U 120V SUA750RM1U

Description
APC Smart-UPS 750VA USB & Serial RM 1U 120V Smart-UPS systems protect your data by supplying reliable, network-grade power for business critical applications. With included PowerChute management software for servers and workstations, IT administrators can provide safe system shutdown and advanced UPS management. Features: - Predictive failure notification - Power conditioning
Description
APC Smart-UPS 750VA USB & Serial RM 1U 120V Smart-UPS systems protect your data by supplying reliable, network-grade power for business critical applications. With included PowerChute management software for servers and workstations, IT administrators can provide safe system shutdown and advanced UPS management. Features: - Predictive failure notification - Power conditioning

Suppliers

Company
Product
Description
Supplier Links
APC Smart-UPS 750VA USB & Serial RM 1U 120V - SUA750RM1U - TelephoneStuff.com
Huntington Beach, CA, USA
APC Smart-UPS 750VA USB & Serial RM 1U 120V
SUA750RM1U
APC Smart-UPS 750VA USB & Serial RM 1U 120V SUA750RM1U
APC Smart-UPS 750VA USB & Serial RM 1U 120V Smart-UPS systems protect your data by supplying reliable, network-grade power for business critical applications. With included PowerChute management software for servers and workstations, IT administrators can provide safe system shutdown and advanced UPS management. Features: - Predictive failure notification - Power conditioning

APC Smart-UPS 750VA USB & Serial RM 1U 120V Smart-UPS systems protect your data by supplying reliable, network-grade power for business critical applications. With included PowerChute management software for servers and workstations, IT administrators can provide safe system shutdown and advanced UPS management.
Features:
- Predictive failure notification
- Power conditioning

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number SUA750RM1U
Product Name APC Smart-UPS 750VA USB & Serial RM 1U 120V
Volt-Amp Rating 0.7500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS FA00029 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type DC Power
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details