TelephoneStuff.com MINUTEMAN MinuteMan 680VA UPS MM-MBK680

Description
MinuteMan 680VA UPS.
Description
MinuteMan 680VA UPS.

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN MinuteMan 680VA UPS - MM-MBK680 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN MinuteMan 680VA UPS
MM-MBK680
MINUTEMAN MinuteMan 680VA UPS MM-MBK680
MinuteMan 680VA UPS.

MinuteMan 680VA UPS.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number MM-MBK680
Product Name MINUTEMAN MinuteMan 680VA UPS
Volt-Amp Rating 0.6800 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 2565311 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.4800 kVA
View Details
Uninterruptible Power Supplies - No.1601236510324 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details