TelephoneStuff.com MINUTEMAN Endeavor 10,000VA On-line Tower UPS - 208V /.. ED10000T

Description
Endeavor 10,000VA On-line Tower UPS is a 6000VA/4200W true on-line, double-conversion uninterruptible power supply system with standard hardwired input and output. Features: - True on-line topology with pure sine wave output - Parallel configurations for 6, 12, 18 and 24kVA - LCD and LED visual indicators - Extended runtime with external battery packs - Digital signal processor (DSP) controlled - Intelligent self-diagnosis - Emergency power-off (EPO) - Communications capability via RS-232 or optional SNMP (2 slots) - High input power factor and low voltage THD - Energy efficient UPS - Remotely test major operating functions of UPS - Optional maintenance bypass - Input Plug Type: Hardwired standard - Input Voltage: 208/220/230/240 - Output Voltage: 120 and 208/240 - Full Load Back-up Time: 5.7 minutes - Half Load Back-up Time: 12.5 minutes
Description
Endeavor 10,000VA On-line Tower UPS is a 6000VA/4200W true on-line, double-conversion uninterruptible power supply system with standard hardwired input and output. Features: - True on-line topology with pure sine wave output - Parallel configurations for 6, 12, 18 and 24kVA - LCD and LED visual indicators - Extended runtime with external battery packs - Digital signal processor (DSP) controlled - Intelligent self-diagnosis - Emergency power-off (EPO) - Communications capability via RS-232 or optional SNMP (2 slots) - High input power factor and low voltage THD - Energy efficient UPS - Remotely test major operating functions of UPS - Optional maintenance bypass - Input Plug Type: Hardwired standard - Input Voltage: 208/220/230/240 - Output Voltage: 120 and 208/240 - Full Load Back-up Time: 5.7 minutes - Half Load Back-up Time: 12.5 minutes

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN Endeavor 10,000VA On-line Tower UPS - 208V /.. - ED10000T - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN Endeavor 10,000VA On-line Tower UPS - 208V /..
ED10000T
MINUTEMAN Endeavor 10,000VA On-line Tower UPS - 208V /.. ED10000T
Endeavor 10,000VA On-line Tower UPS is a 6000VA/4200W true on-line, double-conversion uninterruptible power supply system with standard hardwired input and output. Features: - True on-line topology with pure sine wave output - Parallel configurations for 6, 12, 18 and 24kVA - LCD and LED visual indicators - Extended runtime with external battery packs - Digital signal processor (DSP) controlled - Intelligent self-diagnosis - Emergency power-off (EPO) - Communications capability via RS-232 or optional SNMP (2 slots) - High input power factor and low voltage THD - Energy efficient UPS - Remotely test major operating functions of UPS - Optional maintenance bypass - Input Plug Type: Hardwired standard - Input Voltage: 208/220/230/240 - Output Voltage: 120 and 208/240 - Full Load Back-up Time: 5.7 minutes - Half Load Back-up Time: 12.5 minutes

Endeavor 10,000VA On-line Tower UPS is a 6000VA/4200W true on-line, double-conversion uninterruptible power supply system with standard hardwired input and output.
Features:
- True on-line topology with pure sine wave output
- Parallel configurations for 6, 12, 18 and 24kVA
- LCD and LED visual indicators
- Extended runtime with external battery packs
- Digital signal processor (DSP) controlled
- Intelligent self-diagnosis
- Emergency power-off (EPO)
- Communications capability via RS-232 or optional SNMP (2 slots)
- High input power factor and low voltage THD
- Energy efficient UPS
- Remotely test major operating functions of UPS
- Optional maintenance bypass
- Input Plug Type: Hardwired standard
- Input Voltage: 208/220/230/240
- Output Voltage: 120 and 208/240
- Full Load Back-up Time: 5.7 minutes
- Half Load Back-up Time: 12.5 minutes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Uninterruptible Power Supplies (UPS)
Product Number ED10000T
Product Name MINUTEMAN Endeavor 10,000VA On-line Tower UPS - 208V /..
Technology On-line (Double-conversion)
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10087 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
Uninterruptible Power Supplies - 7688871 - RS Components, Ltd.
Specs
Technology Line interactive, online
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
1609-B 1000E - 1609-B1000E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details